NPS Corporation Pop-out Box Utility Wipe 53600

Description
Tech Specs PackagingPrinted Case - 30/pallet (5 cs per layer/7 layers) Width10.25in | 26.035cm Length12in | 30.48cm Thickness2-ply | 2-ply Weight29lbs | 13kg Usage Good Value; Tissue-based Wipes. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!
Description
Tech Specs PackagingPrinted Case - 30/pallet (5 cs per layer/7 layers) Width10.25in | 26.035cm Length12in | 30.48cm Thickness2-ply | 2-ply Weight29lbs | 13kg Usage Good Value; Tissue-based Wipes. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Suppliers

Company
Product
Description
Supplier Links
Green Bay, WI, USA
Pop-out Box Utility Wipe
53600
Pop-out Box Utility Wipe 53600
Tech Specs PackagingPrinted Case - 30/pallet (5 cs per layer/7 layers) Width10.25in | 26.035cm Length12in | 30.48cm Thickness2-ply | 2-ply Weight29lbs | 13kg Usage Good Value; Tissue-based Wipes. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Tech Specs
PackagingPrinted Case - 30/pallet (5 cs per layer/7 layers)
Width10.25in | 26.035cm
Length12in | 30.48cm
Thickness2-ply | 2-ply
Weight29lbs | 13kg
Usage
Good Value; Tissue-based Wipes.
Components
CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 53600
Product Name Pop-out Box Utility Wipe
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork PeakServe Continuous Hand Towel - 105066 - Tork
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth; No Solvent or Cleaner
Material Paper / Cellulosic
Length 8.9 inch (226 mm)
View Details
Medi-Fect Disinfectant Wipes -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Disinfectant
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Skyline Essential Cleaning Cloth - 10501 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 14 inch (356 mm)
Width / OD 10 inch (254 mm)
View Details
Wipes - 1625687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Multi-Purpose; No Solvent or Cleaner
Length 9.06 inch (230 mm)
Width / OD 9.06 inch (230 mm)
View Details