NPS Corporation Pop-out Box Utility Wipe 53500

Description
Tech Specs PackagingPrinted Case - 42/pallet (6 cs per layer/7 layers) Width9.25in | 23.495cm Length10.25in | 26.035cm Thickness2-ply | 2-ply Weight22lbs | 10kg Usage Good Value; Tissue-based Wipes. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!
Description
Tech Specs PackagingPrinted Case - 42/pallet (6 cs per layer/7 layers) Width9.25in | 23.495cm Length10.25in | 26.035cm Thickness2-ply | 2-ply Weight22lbs | 10kg Usage Good Value; Tissue-based Wipes. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Suppliers

Company
Product
Description
Supplier Links
Green Bay, WI, USA
Pop-out Box Utility Wipe
53500
Pop-out Box Utility Wipe 53500
Tech Specs PackagingPrinted Case - 42/pallet (6 cs per layer/7 layers) Width9.25in | 23.495cm Length10.25in | 26.035cm Thickness2-ply | 2-ply Weight22lbs | 10kg Usage Good Value; Tissue-based Wipes. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Tech Specs
PackagingPrinted Case - 42/pallet (6 cs per layer/7 layers)
Width9.25in | 23.495cm
Length10.25in | 26.035cm
Thickness2-ply | 2-ply
Weight22lbs | 10kg
Usage
Good Value; Tissue-based Wipes.
Components
CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 53500
Product Name Pop-out Box Utility Wipe
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Light Duty Cleaning Cloth - 500105 - Tork
Specs
Views / General Types Wipe or Swab; Roll; Towel / Cleaning Cloth; No Solvent or Cleaner
Material Paper / Cellulosic
Length 12.4 inch (315 mm)
View Details
Pre-Satured 70% IPA Small Wipe - 18006 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 12 inch (305 mm)
Width / OD 8.5 inch (216 mm)
View Details
Electrolube ® EWI IPA Electrowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab
Features Aqueous; Anti-static / ESD Safe
Industry Applications Electronics
View Details
Wipes - 1964356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Biodegradable; Pre-saturated with Solvent or Cleaner
Length 7.87 inch (200 mm)
Width / OD 11.81 inch (300 mm)
View Details