NPS Corporation Pop-out Box DRC Wipe 51800

Description
Tech Specs PackagingPrinted Case - 70/pallet (10 cs per layer/7 layers) Width10.25in | 26.035cm Length12in | 30.48cm Thickness1-ply | 1-ply Weight12lbs | 5kg Usage Strong, Durable 1-ply Wipes. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!
Description
Tech Specs PackagingPrinted Case - 70/pallet (10 cs per layer/7 layers) Width10.25in | 26.035cm Length12in | 30.48cm Thickness1-ply | 1-ply Weight12lbs | 5kg Usage Strong, Durable 1-ply Wipes. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Suppliers

Company
Product
Description
Supplier Links
Green Bay, WI, USA
Pop-out Box DRC Wipe
51800
Pop-out Box DRC Wipe 51800
Tech Specs PackagingPrinted Case - 70/pallet (10 cs per layer/7 layers) Width10.25in | 26.035cm Length12in | 30.48cm Thickness1-ply | 1-ply Weight12lbs | 5kg Usage Strong, Durable 1-ply Wipes. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Tech Specs
PackagingPrinted Case - 70/pallet (10 cs per layer/7 layers)
Width10.25in | 26.035cm
Length12in | 30.48cm
Thickness1-ply | 1-ply
Weight12lbs | 5kg
Usage
Strong, Durable 1-ply Wipes.
Components
CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 51800
Product Name Pop-out Box DRC Wipe
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Cleaning Cloth, Giant Roll - 510105 - Tork
Specs
Views / General Types Wipe or Swab; Roll; Towel / Cleaning Cloth
Length 15.72 inch (399 mm)
Width / OD 15.72 inch (399 mm)
View Details
Performance Cleaning Cloth Quarterfolded - 10771 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 17 inch (432 mm)
Width / OD 15 inch (381 mm)
View Details
Electrolube ® ARW Aerowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Industry Applications Electronics
View Details
Wipes - 8295130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Cleanroom; No Solvent or Cleaner
Length 9.02 inch (229 mm)
Width / OD 9.02 inch (229 mm)
View Details