NPS Corporation Light-Duty Grab & Go® DRC Wipe 51700

Description
Tech Specs PackagingCase - 60/pallet (6 cs per layer/10 layers) Width8in | 20.32cm Length12in | 30.48cm Thickness1-ply | 1-ply Weight16lbs. | 7.25kg Usage DRC Roll Products packaged in a dispenser box for easy portability. * Roll stays protected when not in use. Double-creped to give the fabric unique stretch, softness and wipe-dry properties. DRC has excellent durability and absorbency in water, grease and oil. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!
Description
Tech Specs PackagingCase - 60/pallet (6 cs per layer/10 layers) Width8in | 20.32cm Length12in | 30.48cm Thickness1-ply | 1-ply Weight16lbs. | 7.25kg Usage DRC Roll Products packaged in a dispenser box for easy portability. * Roll stays protected when not in use. Double-creped to give the fabric unique stretch, softness and wipe-dry properties. DRC has excellent durability and absorbency in water, grease and oil. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Suppliers

Company
Product
Description
Supplier Links
Light-Duty Grab & Go® DRC Wipe - 51700 - NPS Corporation
Green Bay, WI, USA
Light-Duty Grab & Go® DRC Wipe
51700
Light-Duty Grab & Go® DRC Wipe 51700
Tech Specs PackagingCase - 60/pallet (6 cs per layer/10 layers) Width8in | 20.32cm Length12in | 30.48cm Thickness1-ply | 1-ply Weight16lbs. | 7.25kg Usage DRC Roll Products packaged in a dispenser box for easy portability. * Roll stays protected when not in use. Double-creped to give the fabric unique stretch, softness and wipe-dry properties. DRC has excellent durability and absorbency in water, grease and oil. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Tech Specs
PackagingCase - 60/pallet (6 cs per layer/10 layers)
Width8in | 20.32cm
Length12in | 30.48cm
Thickness1-ply | 1-ply
Weight16lbs. | 7.25kg
Usage
DRC Roll Products packaged in a dispenser box for easy portability. * Roll stays protected when not in use.
Double-creped to give the fabric unique stretch, softness and wipe-dry properties.
DRC has excellent durability and absorbency in water, grease and oil.
Components
CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 51700
Product Name Light-Duty Grab & Go® DRC Wipe
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Industrial Low-Lint Cleaning Cloth, Top-Pak - 192578 - Tork
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Material Paper / Cellulosic
Length 22 inch (559 mm)
View Details
Pre-Satured 99% IPA Wipe - 18002 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 16 inch (406 mm)
Width / OD 16 inch (406 mm)
View Details
Electrolube ® ARW Aerowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Industry Applications Electronics
View Details
Wipes - 2017574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Anti-static wipes; Pre-saturated with Solvent or Cleaner
Length 7.01 inch (178 mm)
Width / OD 7.87 inch (200 mm)
View Details