NPS Corporation DRC 1/4 Fold Wipe 51000

Description
Tech Specs PackagingCase - 36/pallet (6 cs per layer/6 layers) Width13in | 33.02cm Length12.5in | 31.75cm Thickness1-ply | 1-ply Weight14lbs | 6kg Usage Strong, Durable 1-ply Wipes Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!
Description
Tech Specs PackagingCase - 36/pallet (6 cs per layer/6 layers) Width13in | 33.02cm Length12.5in | 31.75cm Thickness1-ply | 1-ply Weight14lbs | 6kg Usage Strong, Durable 1-ply Wipes Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Suppliers

Company
Product
Description
Supplier Links
DRC 1/4 Fold Wipe - 51000 - NPS Corporation
Green Bay, WI, USA
DRC 1/4 Fold Wipe
51000
DRC 1/4 Fold Wipe 51000
Tech Specs PackagingCase - 36/pallet (6 cs per layer/6 layers) Width13in | 33.02cm Length12.5in | 31.75cm Thickness1-ply | 1-ply Weight14lbs | 6kg Usage Strong, Durable 1-ply Wipes Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Tech Specs
PackagingCase - 36/pallet (6 cs per layer/6 layers)
Width13in | 33.02cm
Length12.5in | 31.75cm
Thickness1-ply | 1-ply
Weight14lbs | 6kg
Usage
Strong, Durable 1-ply Wipes
Components
CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 51000
Product Name DRC 1/4 Fold Wipe
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Electrolube ® EWI IPA Electrowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab
Features Aqueous; Anti-static / ESD Safe
Industry Applications Electronics
View Details
Medi-Fect Disinfectant Wipes -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Disinfectant
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Pre-Satured 70% IPA Small Wipe - 18006 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 12 inch (305 mm)
Width / OD 8.5 inch (216 mm)
View Details
Tork Cleaning Cloth - 510176 - Tork
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 23.88 inch (606 mm)
Width / OD 18.38 inch (467 mm)
View Details