NPS Corporation Pop-out Box Scrim Wipe 50900

Description
Tech Specs PackagingPrinted Case - 70/pallet (10 cs per layer/7 layers) Width10.25in | 26.035cm Length12in | 30.48cm Thickness4-ply | 4-ply Weight18lbs | 8kg Usage Reinforced with a nylon scrim netting, these wipes hold up to tough cleaning jobs where durability is needed. Designed with a 4-ply construction and nylon wipe reinforcement, these scrim wipes can take on the toughest job. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!
Description
Tech Specs PackagingPrinted Case - 70/pallet (10 cs per layer/7 layers) Width10.25in | 26.035cm Length12in | 30.48cm Thickness4-ply | 4-ply Weight18lbs | 8kg Usage Reinforced with a nylon scrim netting, these wipes hold up to tough cleaning jobs where durability is needed. Designed with a 4-ply construction and nylon wipe reinforcement, these scrim wipes can take on the toughest job. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Suppliers

Company
Product
Description
Supplier Links
Green Bay, WI, USA
Pop-out Box Scrim Wipe
50900
Pop-out Box Scrim Wipe 50900
Tech Specs PackagingPrinted Case - 70/pallet (10 cs per layer/7 layers) Width10.25in | 26.035cm Length12in | 30.48cm Thickness4-ply | 4-ply Weight18lbs | 8kg Usage Reinforced with a nylon scrim netting, these wipes hold up to tough cleaning jobs where durability is needed. Designed with a 4-ply construction and nylon wipe reinforcement, these scrim wipes can take on the toughest job. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Tech Specs
PackagingPrinted Case - 70/pallet (10 cs per layer/7 layers)
Width10.25in | 26.035cm
Length12in | 30.48cm
Thickness4-ply | 4-ply
Weight18lbs | 8kg
Usage
Reinforced with a nylon scrim netting, these wipes hold up to tough cleaning jobs where durability is needed. Designed with a 4-ply construction and nylon wipe reinforcement, these scrim wipes can take on the toughest job.
Components
CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 50900
Product Name Pop-out Box Scrim Wipe
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Electrolube ® EWI IPA Electrowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab
Features Aqueous; Anti-static / ESD Safe
Industry Applications Electronics
View Details
QwikDry Ultrasound Probe Drying Cloths -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Skyline Essential Cleaning Cloth - 10501 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 14 inch (356 mm)
Width / OD 10 inch (254 mm)
View Details
Tork Basic Paper Wiper, Pop-up Box - 192125A - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 19.62 inch (498 mm)
View Details