NPS Corporation Scrim 1/4 Fold Wipe 50600

Description
Tech Specs PackagingCase - 54/pallet (9 cs per layer/6 layers) Width13in | 33.02cm Length12.75in | 32.385cm Thickness4-ply | 4-ply Weight18lbs | 8kg Usage Reinforced with a nylon scrim netting, these wipes hold up to tough cleaning jobs where durability is needed. Designed with a 4-ply construction and nylon wipe reinforcement, these scrim wipes can take on the toughest job. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!
Description
Tech Specs PackagingCase - 54/pallet (9 cs per layer/6 layers) Width13in | 33.02cm Length12.75in | 32.385cm Thickness4-ply | 4-ply Weight18lbs | 8kg Usage Reinforced with a nylon scrim netting, these wipes hold up to tough cleaning jobs where durability is needed. Designed with a 4-ply construction and nylon wipe reinforcement, these scrim wipes can take on the toughest job. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Suppliers

Company
Product
Description
Supplier Links
Scrim 1/4 Fold Wipe - 50600 - NPS Corporation
Green Bay, WI, USA
Scrim 1/4 Fold Wipe
50600
Scrim 1/4 Fold Wipe 50600
Tech Specs PackagingCase - 54/pallet (9 cs per layer/6 layers) Width13in | 33.02cm Length12.75in | 32.385cm Thickness4-ply | 4-ply Weight18lbs | 8kg Usage Reinforced with a nylon scrim netting, these wipes hold up to tough cleaning jobs where durability is needed. Designed with a 4-ply construction and nylon wipe reinforcement, these scrim wipes can take on the toughest job. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Tech Specs
PackagingCase - 54/pallet (9 cs per layer/6 layers)
Width13in | 33.02cm
Length12.75in | 32.385cm
Thickness4-ply | 4-ply
Weight18lbs | 8kg
Usage
Reinforced with a nylon scrim netting, these wipes hold up to tough cleaning jobs where durability is needed. Designed with a 4-ply construction and nylon wipe reinforcement, these scrim wipes can take on the toughest job.
Components
CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 50600
Product Name Scrim 1/4 Fold Wipe
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

QwikDry Ultrasound Probe Drying Cloths -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Heavy Duty Hand Cleaning Wipes Refill Kit - 51110 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 10 inch (254 mm)
Width / OD 12 inch (305 mm)
View Details
WorkWipes® New White Terry Towel in Bag - WIP581 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cotton
View Details
Tork Light Duty Cleaning Cloth - 500105 - Tork
Specs
Views / General Types Wipe or Swab; Roll; Towel / Cleaning Cloth; No Solvent or Cleaner
Material Paper / Cellulosic
Length 12.4 inch (315 mm)
View Details