NPS Corporation Scrim Wipe; Roll 50400

Description
Tech Specs PackagingCase - 80/pallet (8 cs per layer/10 layers) Width9.75in | 24.765cm Length275ft | 83.82m Thickness4-ply | 4-ply Weight21lbs | 10kg Usage Reinforced with a nylon scrim netting, these wipes hold up to tough cleaning jobs where durability is needed. Designed with a 4-ply construction and nylon wipe reinforcement, these scrim wipes can take on the toughest job. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!
Description
Tech Specs PackagingCase - 80/pallet (8 cs per layer/10 layers) Width9.75in | 24.765cm Length275ft | 83.82m Thickness4-ply | 4-ply Weight21lbs | 10kg Usage Reinforced with a nylon scrim netting, these wipes hold up to tough cleaning jobs where durability is needed. Designed with a 4-ply construction and nylon wipe reinforcement, these scrim wipes can take on the toughest job. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Suppliers

Company
Product
Description
Supplier Links
Scrim Wipe; Roll - 50400 - NPS Corporation
Green Bay, WI, USA
Scrim Wipe; Roll
50400
Scrim Wipe; Roll 50400
Tech Specs PackagingCase - 80/pallet (8 cs per layer/10 layers) Width9.75in | 24.765cm Length275ft | 83.82m Thickness4-ply | 4-ply Weight21lbs | 10kg Usage Reinforced with a nylon scrim netting, these wipes hold up to tough cleaning jobs where durability is needed. Designed with a 4-ply construction and nylon wipe reinforcement, these scrim wipes can take on the toughest job. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Tech Specs
PackagingCase - 80/pallet (8 cs per layer/10 layers)
Width9.75in | 24.765cm
Length275ft | 83.82m
Thickness4-ply | 4-ply
Weight21lbs | 10kg
Usage
Reinforced with a nylon scrim netting, these wipes hold up to tough cleaning jobs where durability is needed. Designed with a 4-ply construction and nylon wipe reinforcement, these scrim wipes can take on the toughest job.
Components
CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 50400
Product Name Scrim Wipe; Roll
Views / General Types Wipe or Swab; Roll
Unlock Full Specs
to access all available technical data

Similar Products

Tork Industrial Low-Lint Cleaning Cloth, Top-Pak - 192578 - Tork
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Material Paper / Cellulosic
Length 22 inch (559 mm)
View Details
Heavy Duty Hand Cleaning Wipes Refill Kit - 51110 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 10 inch (254 mm)
Width / OD 12 inch (305 mm)
View Details
Electrolube ® IPA 100 Pre-Saturated Cleaning Wipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Aqueous
Industry Applications Electronics
View Details
Wipes - 2102156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Cloths
Length 9.06 inch (230 mm)
Width / OD 9.06 inch (230 mm)
View Details