NPS Corporation 1-ply Beverage Napkin 45100

Description
Tech Specs PackagingPrinted Case - 72/Pallet Width9.5in | 24.1cm Length9.5in | 24.1cm Thickness1-Ply | 1-Ply Weight| Usage Strong and durable 1-ply with the look and feel of real cloth. Environmentally friendly - they meet EPA standards, are 100% recycled and biodegradable. Packaged in individually wrapped plastic to maintain superior quality during shipping and storage. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 45100 x
Description
Tech Specs PackagingPrinted Case - 72/Pallet Width9.5in | 24.1cm Length9.5in | 24.1cm Thickness1-Ply | 1-Ply Weight| Usage Strong and durable 1-ply with the look and feel of real cloth. Environmentally friendly - they meet EPA standards, are 100% recycled and biodegradable. Packaged in individually wrapped plastic to maintain superior quality during shipping and storage. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 45100 x

Suppliers

Company
Product
Description
Supplier Links
1-ply Beverage Napkin - 45100 - NPS Corporation
Green Bay, WI, USA
1-ply Beverage Napkin
45100
1-ply Beverage Napkin 45100
Tech Specs PackagingPrinted Case - 72/Pallet Width9.5in | 24.1cm Length9.5in | 24.1cm Thickness1-Ply | 1-Ply Weight| Usage Strong and durable 1-ply with the look and feel of real cloth. Environmentally friendly - they meet EPA standards, are 100% recycled and biodegradable. Packaged in individually wrapped plastic to maintain superior quality during shipping and storage. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 45100 x

Tech Specs
PackagingPrinted Case - 72/Pallet
Width9.5in | 24.1cm
Length9.5in | 24.1cm
Thickness1-Ply | 1-Ply
Weight|
Usage
Strong and durable 1-ply with the look and feel of real cloth. Environmentally friendly - they meet EPA standards, are 100% recycled and biodegradable.
Packaged in individually wrapped plastic to maintain superior quality during shipping and storage.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Barcode: 0 06 54105 45100 x

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 45100
Product Name 1-ply Beverage Napkin
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Heavy-Duty Cleaning Cloth, Pop-Up Box - 5301755 - Tork
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 23.88 inch (606 mm)
Width / OD 9.38 inch (238 mm)
View Details
Medi-Fect Disinfectant Wipes -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Disinfectant
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Pre-Satured 70% IPA Large Wipe - 18001 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 16 inch (406 mm)
Width / OD 16 inch (406 mm)
View Details
Wipes - 568146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Screen; No Solvent or Cleaner
Length 7.87 inch (200 mm)
Width / OD 7.87 inch (200 mm)
View Details