NPS Corporation Pre-Moistened Dairy Wipe; Iodine Bucket 44800

Description
Tech Specs PackagingCase - 16/pallet Width8in | 20.32cm Length10in | 25.4cm Thickness1-ply | Weight32lbs | 15kg Usage Sanitizing Teats in pre and post milking process without dips or foams. Prepping and cleaning injection sites and other treatable areas of livestock. Active Ingredient: 0.5% Iodine by Volume.
Description
Tech Specs PackagingCase - 16/pallet Width8in | 20.32cm Length10in | 25.4cm Thickness1-ply | Weight32lbs | 15kg Usage Sanitizing Teats in pre and post milking process without dips or foams. Prepping and cleaning injection sites and other treatable areas of livestock. Active Ingredient: 0.5% Iodine by Volume.

Suppliers

Company
Product
Description
Supplier Links
Pre-Moistened Dairy Wipe; Iodine Bucket - 44800 - NPS Corporation
Green Bay, WI, USA
Pre-Moistened Dairy Wipe; Iodine Bucket
44800
Pre-Moistened Dairy Wipe; Iodine Bucket 44800
Tech Specs PackagingCase - 16/pallet Width8in | 20.32cm Length10in | 25.4cm Thickness1-ply | Weight32lbs | 15kg Usage Sanitizing Teats in pre and post milking process without dips or foams. Prepping and cleaning injection sites and other treatable areas of livestock. Active Ingredient: 0.5% Iodine by Volume.

Tech Specs
PackagingCase - 16/pallet
Width8in | 20.32cm
Length10in | 25.4cm
Thickness1-ply |
Weight32lbs | 15kg
Usage
Sanitizing Teats in pre and post milking process without dips or foams. Prepping and cleaning injection sites and other treatable areas of livestock. Active Ingredient: 0.5% Iodine by Volume.

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 44800
Product Name Pre-Moistened Dairy Wipe; Iodine Bucket
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

PIG® PR100 Disposable Polishing & Wiping Cloths - WIP950 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material 70% Rayon 30% Polyester
Length 18 inch (457 mm)
View Details
Tork Light Duty Cleaning Cloth - 500176 - Tork
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth; No Solvent or Cleaner
Material Paper / Cellulosic
Length 16.1 inch (409 mm)
View Details
Wipes - 1610068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Screen; Pre-saturated with Solvent or Cleaner
Industry Applications Electronics; Computer Screen, Plastic, Screen Filter, Office
View Details
QwikDry Ultrasound Probe Drying Cloths -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details