NPS Corporation Specialty Spill Control, Battery Acid Wipe 440130

Description
Tech Specs PackagingCase - 72/pallet (12 cs per layer/6 layers) Width8in | 20cm Length7in | 17cm Thickness| Weight8lbs | 4kg Usage Formulated to clean and neutralize battery acid. Wipes remove corrosion from terminals, connectors and trays. If heavily corroded - after using wipes, a light scrubbing with a plastic bristle brush will remove corrosion with no messy foam. Contains acid neutralizing agents. KOLOR-SAFE® system lets you know when the acid is neutralized. This Product has a shelf-life and expiration date of 3 Years.
Description
Tech Specs PackagingCase - 72/pallet (12 cs per layer/6 layers) Width8in | 20cm Length7in | 17cm Thickness| Weight8lbs | 4kg Usage Formulated to clean and neutralize battery acid. Wipes remove corrosion from terminals, connectors and trays. If heavily corroded - after using wipes, a light scrubbing with a plastic bristle brush will remove corrosion with no messy foam. Contains acid neutralizing agents. KOLOR-SAFE® system lets you know when the acid is neutralized. This Product has a shelf-life and expiration date of 3 Years.

Suppliers

Company
Product
Description
Supplier Links
Specialty Spill Control, Battery Acid Wipe - 440130 - NPS Corporation
Green Bay, WI, USA
Specialty Spill Control, Battery Acid Wipe
440130
Specialty Spill Control, Battery Acid Wipe 440130
Tech Specs PackagingCase - 72/pallet (12 cs per layer/6 layers) Width8in | 20cm Length7in | 17cm Thickness| Weight8lbs | 4kg Usage Formulated to clean and neutralize battery acid. Wipes remove corrosion from terminals, connectors and trays. If heavily corroded - after using wipes, a light scrubbing with a plastic bristle brush will remove corrosion with no messy foam. Contains acid neutralizing agents. KOLOR-SAFE® system lets you know when the acid is neutralized. This Product has a shelf-life and expiration date of 3 Years.

Tech Specs
PackagingCase - 72/pallet (12 cs per layer/6 layers)
Width8in | 20cm
Length7in | 17cm
Thickness|
Weight8lbs | 4kg
Usage
Formulated to clean and neutralize battery acid.
Wipes remove corrosion from terminals, connectors and trays.
If heavily corroded - after using wipes, a light scrubbing with a plastic bristle brush will remove corrosion with no messy foam.
Contains acid neutralizing agents.
KOLOR-SAFE® system lets you know when the acid is neutralized.
This Product has a shelf-life and expiration date of 3 Years.

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 440130
Product Name Specialty Spill Control, Battery Acid Wipe
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Basic Paper Wiper, Roll Towel - 291350 - Tork
Specs
Views / General Types Wipe or Swab; Roll
Material Paper / Cellulosic
Length 18.86 inch (479 mm)
View Details
QwikDry Ultrasound Probe Drying Cloths -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Skyline Essential Cleaning Cloth - 10501 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 14 inch (356 mm)
Width / OD 10 inch (254 mm)
View Details
Wipes - 1712181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Disinfectant wipes; Pre-saturated with Solvent or Cleaner
Length 5.12 inch (130 mm)
Width / OD 7.09 inch (180 mm)
View Details