NPS Corporation Pre-Moistened Dairy Wipe; Iodine Refill Bag 43800

Description
Tech Specs Packaging4/Case, 16 Cases/Pallet Width8in | 20.32cm Length10in | 25.4cm Thickness1-ply | Weight58lbs | 26kg Usage Sanitizing Teats in pre and post milking process without dips or foams. Prepping and cleaning injection sites and other treatable areas of livestock. Active Ingredient: 0.5% Iodine by Volume.
Description
Tech Specs Packaging4/Case, 16 Cases/Pallet Width8in | 20.32cm Length10in | 25.4cm Thickness1-ply | Weight58lbs | 26kg Usage Sanitizing Teats in pre and post milking process without dips or foams. Prepping and cleaning injection sites and other treatable areas of livestock. Active Ingredient: 0.5% Iodine by Volume.

Suppliers

Company
Product
Description
Supplier Links
Pre-Moistened Dairy Wipe; Iodine Refill Bag - 43800 - NPS Corporation
Green Bay, WI, USA
Pre-Moistened Dairy Wipe; Iodine Refill Bag
43800
Pre-Moistened Dairy Wipe; Iodine Refill Bag 43800
Tech Specs Packaging4/Case, 16 Cases/Pallet Width8in | 20.32cm Length10in | 25.4cm Thickness1-ply | Weight58lbs | 26kg Usage Sanitizing Teats in pre and post milking process without dips or foams. Prepping and cleaning injection sites and other treatable areas of livestock. Active Ingredient: 0.5% Iodine by Volume.

Tech Specs
Packaging4/Case, 16 Cases/Pallet
Width8in | 20.32cm
Length10in | 25.4cm
Thickness1-ply |
Weight58lbs | 26kg
Usage
Sanitizing Teats in pre and post milking process without dips or foams. Prepping and cleaning injection sites and other treatable areas of livestock. Active Ingredient: 0.5% Iodine by Volume.

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 43800
Product Name Pre-Moistened Dairy Wipe; Iodine Refill Bag
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Industrial Cleaning Cloth, Giant Roll - 520305 - Tork
Specs
Views / General Types Wipe or Swab; Roll; Towel / Cleaning Cloth
Length 15.72 inch (399 mm)
Width / OD 15.72 inch (399 mm)
View Details
QwikDry Ultrasound Probe Drying Cloths -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Heavy Duty Hand Cleaning Wipes Refill Kit - 51110 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 10 inch (254 mm)
Width / OD 12 inch (305 mm)
View Details
Wipes - 8505421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Wet Wipes; Pre-saturated with Solvent or Cleaner
Length 7.87 inch (200 mm)
Width / OD 11.81 inch (300 mm)
View Details