NPS Corporation Pre-Moistened Dairy Wipe; CHG Bucket 42800

Description
Tech Specs PackagingCase - 32/Pallet Width8in | 20.32cm Length10in | 25.4cm Thickness1-ply | Weight22lbs | 10kg Usage Sanitizing Teats in pre and post milking process without dips or foams. Prepping and cleaning injection sites and other treatable areas of livestock. Active Ingredient: Chlorhexidine Gluconate (CHG).
Description
Tech Specs PackagingCase - 32/Pallet Width8in | 20.32cm Length10in | 25.4cm Thickness1-ply | Weight22lbs | 10kg Usage Sanitizing Teats in pre and post milking process without dips or foams. Prepping and cleaning injection sites and other treatable areas of livestock. Active Ingredient: Chlorhexidine Gluconate (CHG).

Suppliers

Company
Product
Description
Supplier Links
Pre-Moistened Dairy Wipe; CHG Bucket - 42800 - NPS Corporation
Green Bay, WI, USA
Pre-Moistened Dairy Wipe; CHG Bucket
42800
Pre-Moistened Dairy Wipe; CHG Bucket 42800
Tech Specs PackagingCase - 32/Pallet Width8in | 20.32cm Length10in | 25.4cm Thickness1-ply | Weight22lbs | 10kg Usage Sanitizing Teats in pre and post milking process without dips or foams. Prepping and cleaning injection sites and other treatable areas of livestock. Active Ingredient: Chlorhexidine Gluconate (CHG).

Tech Specs
PackagingCase - 32/Pallet
Width8in | 20.32cm
Length10in | 25.4cm
Thickness1-ply |
Weight22lbs | 10kg
Usage
Sanitizing Teats in pre and post milking process without dips or foams. Prepping and cleaning injection sites and other treatable areas of livestock. Active Ingredient: Chlorhexidine Gluconate (CHG).

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 42800
Product Name Pre-Moistened Dairy Wipe; CHG Bucket
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Windshield Paper Towel, Folded - 192122 - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 21.62 inch (549 mm)
View Details
Accel Cloths DIY Pre-Saturated Starter Kit - 10603 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 12.5 inch (317 mm)
Width / OD 11 inch (279 mm)
View Details
Electrolube ® ARW Aerowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Industry Applications Electronics
View Details
Wipes - 8505430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Multi-purpose wipes; Pre-saturated with Solvent or Cleaner
Length 7.87 inch (200 mm)
Width / OD 11.81 inch (300 mm)
View Details