NPS Corporation 2-ply Dinner Napkin 41528

Description
Tech Specs PackagingCase - 25/pallet; 5 cases per layer/5 layers high Width15in | 38.1cm Length17in | 43.18cm Thickness2-ply | 2-ply Weight33.5lbs | 15.19kg Usage Strong and durable 2-ply with the look and feel of real cloth. Environmentally friendly - they meet EPA standards, are 100% recycled and biodegradable. Each napkin is constructed with the standard 1/8 dinner book fold. Packaged in individually wrapped plastic to maintain superior quality during shipping and storage. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 41525 x
Description
Tech Specs PackagingCase - 25/pallet; 5 cases per layer/5 layers high Width15in | 38.1cm Length17in | 43.18cm Thickness2-ply | 2-ply Weight33.5lbs | 15.19kg Usage Strong and durable 2-ply with the look and feel of real cloth. Environmentally friendly - they meet EPA standards, are 100% recycled and biodegradable. Each napkin is constructed with the standard 1/8 dinner book fold. Packaged in individually wrapped plastic to maintain superior quality during shipping and storage. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 41525 x

Suppliers

Company
Product
Description
Supplier Links
2-ply Dinner Napkin - 41528 - NPS Corporation
Green Bay, WI, USA
2-ply Dinner Napkin
41528
2-ply Dinner Napkin 41528
Tech Specs PackagingCase - 25/pallet; 5 cases per layer/5 layers high Width15in | 38.1cm Length17in | 43.18cm Thickness2-ply | 2-ply Weight33.5lbs | 15.19kg Usage Strong and durable 2-ply with the look and feel of real cloth. Environmentally friendly - they meet EPA standards, are 100% recycled and biodegradable. Each napkin is constructed with the standard 1/8 dinner book fold. Packaged in individually wrapped plastic to maintain superior quality during shipping and storage. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 41525 x

Tech Specs
PackagingCase - 25/pallet; 5 cases per layer/5 layers high
Width15in | 38.1cm
Length17in | 43.18cm
Thickness2-ply | 2-ply
Weight33.5lbs | 15.19kg
Usage
Strong and durable 2-ply with the look and feel of real cloth. Environmentally friendly - they meet EPA standards, are 100% recycled and biodegradable. Each napkin is constructed with the standard 1/8 dinner book fold. Packaged in individually wrapped plastic to maintain superior quality during shipping and storage.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Barcode: 0 06 54105 41525 x

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 41528
Product Name 2-ply Dinner Napkin
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Microfiber Disposable Cleaning Cloth, White - 800200 - Tork
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Material Microfiber / Chamois
Length 15.59 inch (396 mm)
View Details
QwikDry Ultrasound Probe Drying Cloths -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Pre-Satured 99% IPA Wipe - 18002 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 16 inch (406 mm)
Width / OD 16 inch (406 mm)
View Details
Wipes - 1625686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Cleanroom; No Solvent or Cleaner
Length 9 inch (229 mm)
Width / OD 9 inch (229 mm)
View Details