NPS Corporation White HRT Roll 40650-React

Description
Tech Specs PackagingPrinted Case - 55/pallet Width8in | 20.32cm Length650ft | 198m ThicknessN/A | N/A Weight21lbs | 9.5kg Usage Yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter. Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings. Barcode: 0 06 54105 40650 4
Description
Tech Specs PackagingPrinted Case - 55/pallet Width8in | 20.32cm Length650ft | 198m ThicknessN/A | N/A Weight21lbs | 9.5kg Usage Yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter. Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings. Barcode: 0 06 54105 40650 4

Suppliers

Company
Product
Description
Supplier Links
White HRT Roll - 40650-React - NPS Corporation
Green Bay, WI, USA
White HRT Roll
40650-React
White HRT Roll 40650-React
Tech Specs PackagingPrinted Case - 55/pallet Width8in | 20.32cm Length650ft | 198m ThicknessN/A | N/A Weight21lbs | 9.5kg Usage Yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter. Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings. Barcode: 0 06 54105 40650 4

Tech Specs
PackagingPrinted Case - 55/pallet
Width8in | 20.32cm
Length650ft | 198m
ThicknessN/A | N/A
Weight21lbs | 9.5kg
Usage
Yields better absorbency and hand drying efficiency. This results in reduced consumption.
Good strength reduces "wet-tabs" and washroom litter.
Excellent dispensing strength and performance.
Reduce labor costs associated with refilling dispensers.
Better performance results in high customer satisfaction.
Reduced consumption equals cost savings.
Barcode: 0 06 54105 40650 4

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 40650-React
Product Name White HRT Roll
Views / General Types Wipe or Swab; Roll
Unlock Full Specs
to access all available technical data

Similar Products

Tork Light Duty Cleaning Cloth - 500105 - Tork
Specs
Views / General Types Wipe or Swab; Roll; Towel / Cleaning Cloth; No Solvent or Cleaner
Material Paper / Cellulosic
Length 12.4 inch (315 mm)
View Details
Medi-Fect Disinfectant Wipes -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Disinfectant
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Pre-Satured 70% IPA Large Wipe - 18001 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 16 inch (406 mm)
Width / OD 16 inch (406 mm)
View Details
Wipes - 2409482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Multi-Purpose; No Solvent or Cleaner
Length 14.96 inch (380 mm)
Width / OD 12.4 inch (315 mm)
View Details