NPS Corporation Perforated Roll Towel 30825-Retain

Description
Tech Specs PackagingPlain Case - 48/Pallet Width11in | 27.9cm Length8in | 20.3cm ThicknessN/A | N/A Weight| Usage Products Created To Help You Retain Your Business Advantage. 2-ply sheets of strong and absorbent embossed paper towel. Retain™ perforated roll towels provide a good balance between efficiency and economy. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 30825 x
Description
Tech Specs PackagingPlain Case - 48/Pallet Width11in | 27.9cm Length8in | 20.3cm ThicknessN/A | N/A Weight| Usage Products Created To Help You Retain Your Business Advantage. 2-ply sheets of strong and absorbent embossed paper towel. Retain™ perforated roll towels provide a good balance between efficiency and economy. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 30825 x

Suppliers

Company
Product
Description
Supplier Links
Perforated Roll Towel - 30825-Retain - NPS Corporation
Green Bay, WI, USA
Perforated Roll Towel
30825-Retain
Perforated Roll Towel 30825-Retain
Tech Specs PackagingPlain Case - 48/Pallet Width11in | 27.9cm Length8in | 20.3cm ThicknessN/A | N/A Weight| Usage Products Created To Help You Retain Your Business Advantage. 2-ply sheets of strong and absorbent embossed paper towel. Retain™ perforated roll towels provide a good balance between efficiency and economy. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 30825 x

Tech Specs
PackagingPlain Case - 48/Pallet
Width11in | 27.9cm
Length8in | 20.3cm
ThicknessN/A | N/A
Weight|
Usage
Products Created To Help You Retain Your Business Advantage.
2-ply sheets of strong and absorbent embossed paper towel.
Retain™ perforated roll towels provide a good balance between efficiency and economy.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Barcode: 0 06 54105 30825 x

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 30825-Retain
Product Name Perforated Roll Towel
Views / General Types Wipe or Swab; Roll; Towel / Cleaning Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Tork Heavy-Duty Paper Wiper, Pop-Up Box - 450175 - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 23.75 inch (603 mm)
View Details
Performance Cleaning Cloth Quarterfolded - 10771 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 17 inch (432 mm)
Width / OD 15 inch (381 mm)
View Details
Electrolube ® EWI IPA Electrowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab
Features Aqueous; Anti-static / ESD Safe
Industry Applications Electronics
View Details
Wipes - 568146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Screen; No Solvent or Cleaner
Length 7.87 inch (200 mm)
Width / OD 7.87 inch (200 mm)
View Details