NPS Corporation Natural HRT Roll 30600

Description
Tech Specs PackagingPrinted Case - 42 cs/pallet; 7 cases per layer/6 layers high Width8in | 20.32cm Length600ft | 182.88m Thickness1-ply | Weight36.8lbs | 16.69kg Usage Hardwound Roll Towel (HRT). Yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter. Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings. * NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. * Barcode: 0 06 54105 30600 x
Description
Tech Specs PackagingPrinted Case - 42 cs/pallet; 7 cases per layer/6 layers high Width8in | 20.32cm Length600ft | 182.88m Thickness1-ply | Weight36.8lbs | 16.69kg Usage Hardwound Roll Towel (HRT). Yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter. Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings. * NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. * Barcode: 0 06 54105 30600 x

Suppliers

Company
Product
Description
Supplier Links
Natural HRT Roll - 30600 - NPS Corporation
Green Bay, WI, USA
Natural HRT Roll
30600
Natural HRT Roll 30600
Tech Specs PackagingPrinted Case - 42 cs/pallet; 7 cases per layer/6 layers high Width8in | 20.32cm Length600ft | 182.88m Thickness1-ply | Weight36.8lbs | 16.69kg Usage Hardwound Roll Towel (HRT). Yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter. Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings. * NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. * Barcode: 0 06 54105 30600 x

Tech Specs
PackagingPrinted Case - 42 cs/pallet; 7 cases per layer/6 layers high
Width8in | 20.32cm
Length600ft | 182.88m
Thickness1-ply |
Weight36.8lbs | 16.69kg
Usage
Hardwound Roll Towel (HRT). Yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter. Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings. * NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. * Barcode: 0 06 54105 30600 x

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 30600
Product Name Natural HRT Roll
Views / General Types Wipe or Swab; Roll
Unlock Full Specs
to access all available technical data

Similar Products

Tork Industrial Paper Wiper, Centerfeed - 132451A - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 15.12 inch (384 mm)
View Details
Accel Cloths DIY Pre-Saturated Starter Kit - 10603 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 12.5 inch (317 mm)
Width / OD 11 inch (279 mm)
View Details
Electrolube ® EWI IPA Electrowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab
Features Aqueous; Anti-static / ESD Safe
Industry Applications Electronics
View Details
Wipes - 2658705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Cleanroom
Industry Applications Industrial Manufacturing
View Details