NPS Corporation White HRT Roll 30500

Description
Tech Specs PackagingPrinted Case - 42 cs/pallet; 7 cases per layer/6 layers high Width8in | 20.32cm Length600ft | 182.88m Thickness1-ply | Weight36.8lbs | 16.69g Usage Hardwound Roll Towel (HRT). Yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter. Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings. * NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. * Barcode: 0 06 54105 30500 x
Description
Tech Specs PackagingPrinted Case - 42 cs/pallet; 7 cases per layer/6 layers high Width8in | 20.32cm Length600ft | 182.88m Thickness1-ply | Weight36.8lbs | 16.69g Usage Hardwound Roll Towel (HRT). Yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter. Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings. * NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. * Barcode: 0 06 54105 30500 x

Suppliers

Company
Product
Description
Supplier Links
White HRT Roll - 30500 - NPS Corporation
Green Bay, WI, USA
White HRT Roll
30500
White HRT Roll 30500
Tech Specs PackagingPrinted Case - 42 cs/pallet; 7 cases per layer/6 layers high Width8in | 20.32cm Length600ft | 182.88m Thickness1-ply | Weight36.8lbs | 16.69g Usage Hardwound Roll Towel (HRT). Yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter. Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings. * NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. * Barcode: 0 06 54105 30500 x

Tech Specs
PackagingPrinted Case - 42 cs/pallet; 7 cases per layer/6 layers high
Width8in | 20.32cm
Length600ft | 182.88m
Thickness1-ply |
Weight36.8lbs | 16.69g
Usage
Hardwound Roll Towel (HRT). Yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter. Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings. * NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. * Barcode: 0 06 54105 30500 x

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 30500
Product Name White HRT Roll
Views / General Types Wipe or Swab; Roll
Unlock Full Specs
to access all available technical data

Similar Products

Electrolube ® EWI IPA Electrowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab
Features Aqueous; Anti-static / ESD Safe
Industry Applications Electronics
View Details
Medi-Fect Disinfectant Wipes -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Disinfectant
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Accel Cloths DIY Pre-Saturated Starter Kit - 10603 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 12.5 inch (317 mm)
Width / OD 11 inch (279 mm)
View Details
Tork Industrial Paper Wiper, Pop-Up Box - 440245A - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 23.88 inch (606 mm)
View Details