NPS Corporation Natural HRT Roll 30400

Description
Tech Specs PackagingPrinted Case - 55 cs/pallet; 5 cases per layer/11 layers high Width8in | 20.32cm Length800ft | 243.84m Thickness1-ply | Weight24.7lbs | 11.2kg Usage Hardwound Roll Towel (HRT). Yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter. Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings. * NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. * Barcode: 0 06 54105 30400 x
Description
Tech Specs PackagingPrinted Case - 55 cs/pallet; 5 cases per layer/11 layers high Width8in | 20.32cm Length800ft | 243.84m Thickness1-ply | Weight24.7lbs | 11.2kg Usage Hardwound Roll Towel (HRT). Yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter. Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings. * NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. * Barcode: 0 06 54105 30400 x

Suppliers

Company
Product
Description
Supplier Links
Natural HRT Roll - 30400 - NPS Corporation
Green Bay, WI, USA
Natural HRT Roll
30400
Natural HRT Roll 30400
Tech Specs PackagingPrinted Case - 55 cs/pallet; 5 cases per layer/11 layers high Width8in | 20.32cm Length800ft | 243.84m Thickness1-ply | Weight24.7lbs | 11.2kg Usage Hardwound Roll Towel (HRT). Yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter. Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings. * NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. * Barcode: 0 06 54105 30400 x

Tech Specs
PackagingPrinted Case - 55 cs/pallet; 5 cases per layer/11 layers high
Width8in | 20.32cm
Length800ft | 243.84m
Thickness1-ply |
Weight24.7lbs | 11.2kg
Usage
Hardwound Roll Towel (HRT). Yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter. Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings. * NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. * Barcode: 0 06 54105 30400 x

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 30400
Product Name Natural HRT Roll
Views / General Types Wipe or Swab; Roll
Unlock Full Specs
to access all available technical data

Similar Products

Tork Heavy-Duty Paper Wiper, Giant Roll - 450304 - Tork
Specs
Views / General Types Wipe or Swab; Roll
Material Paper / Cellulosic
Length 15.5 inch (394 mm)
View Details
Pre-Satured 99% IPA Wipe - 18002 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 16 inch (406 mm)
Width / OD 16 inch (406 mm)
View Details
Electrolube ® IPA 100 Pre-Saturated Cleaning Wipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Aqueous
Industry Applications Electronics
View Details
Wipes - 1369617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Multi-purpose wipes; No Solvent or Cleaner
Length 5835 inch (148200 mm)
Width / OD 12.6 inch (320 mm)
View Details