NPS Corporation Natural HRT Roll 30200

Description
Tech Specs PackagingPrinted Case - 54 cs/pallet; 9 cases per layer/6 layers high Width8in | 20.32cm Length350ft | 106.68m Thickness1-ply | Weight22lbs | 9.97kg Usage Hardwound Roll Towel (HRT). Yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter. Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 30200 x
Description
Tech Specs PackagingPrinted Case - 54 cs/pallet; 9 cases per layer/6 layers high Width8in | 20.32cm Length350ft | 106.68m Thickness1-ply | Weight22lbs | 9.97kg Usage Hardwound Roll Towel (HRT). Yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter. Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 30200 x

Suppliers

Company
Product
Description
Supplier Links
Natural HRT Roll - 30200 - NPS Corporation
Green Bay, WI, USA
Natural HRT Roll
30200
Natural HRT Roll 30200
Tech Specs PackagingPrinted Case - 54 cs/pallet; 9 cases per layer/6 layers high Width8in | 20.32cm Length350ft | 106.68m Thickness1-ply | Weight22lbs | 9.97kg Usage Hardwound Roll Towel (HRT). Yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter. Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 30200 x

Tech Specs
PackagingPrinted Case - 54 cs/pallet; 9 cases per layer/6 layers high
Width8in | 20.32cm
Length350ft | 106.68m
Thickness1-ply |
Weight22lbs | 9.97kg
Usage
Hardwound Roll Towel (HRT). Yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter.
Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Barcode: 0 06 54105 30200 x

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 30200
Product Name Natural HRT Roll
Views / General Types Wipe or Swab; Roll
Unlock Full Specs
to access all available technical data

Similar Products

Tork Industrial Paper Wiper, Centerfeed - 132451A - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 15.12 inch (384 mm)
View Details
Performance Cleaning Cloth Quarterfolded - 10773 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 17 inch (432 mm)
Width / OD 15 inch (381 mm)
View Details
Electrolube ® EWI IPA Electrowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab
Features Aqueous; Anti-static / ESD Safe
Industry Applications Electronics
View Details
Wipes - 1878662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Hand wipes; Pre-saturated with Solvent or Cleaner
Industry Applications Hand cleaning
View Details