NPS Corporation White HRT Roll 30100

Description
Tech Specs PackagingPrinted Case - 54 cs/pallet; 9 cases per layer/6 layers high Width8in | 20.32cm Length350ft | 106.68m Thickness1-ply | Weight22lbs | 9.97kg Usage Hardwound Roll Towel (HRT). Yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter. Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 30100 x
Description
Tech Specs PackagingPrinted Case - 54 cs/pallet; 9 cases per layer/6 layers high Width8in | 20.32cm Length350ft | 106.68m Thickness1-ply | Weight22lbs | 9.97kg Usage Hardwound Roll Towel (HRT). Yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter. Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 30100 x

Suppliers

Company
Product
Description
Supplier Links
White HRT Roll - 30100 - NPS Corporation
Green Bay, WI, USA
White HRT Roll
30100
White HRT Roll 30100
Tech Specs PackagingPrinted Case - 54 cs/pallet; 9 cases per layer/6 layers high Width8in | 20.32cm Length350ft | 106.68m Thickness1-ply | Weight22lbs | 9.97kg Usage Hardwound Roll Towel (HRT). Yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter. Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 30100 x

Tech Specs
PackagingPrinted Case - 54 cs/pallet; 9 cases per layer/6 layers high
Width8in | 20.32cm
Length350ft | 106.68m
Thickness1-ply |
Weight22lbs | 9.97kg
Usage
Hardwound Roll Towel (HRT). Yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter.
Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Barcode: 0 06 54105 30100 x

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 30100
Product Name White HRT Roll
Views / General Types Wipe or Swab; Roll
Unlock Full Specs
to access all available technical data

Similar Products

Tork Industrial Low-Lint Cleaning Cloth, Top-Pak - 192578 - Tork
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Material Paper / Cellulosic
Length 22 inch (559 mm)
View Details
Pre-Satured 70% IPA Small Wipe - 18006 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 12 inch (305 mm)
Width / OD 8.5 inch (216 mm)
View Details
Electrolube ® ARW Aerowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Industry Applications Electronics
View Details
Wipes - 1610068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Screen; Pre-saturated with Solvent or Cleaner
Industry Applications Electronics; Computer Screen, Plastic, Screen Filter, Office
View Details