NPS Corporation Compact Center-pull Wipe Roll 26500

Description
Tech Specs PackagingPrinted Case - 40/pallet (8 cs per layer/5 layers) Width8in | 20.32cm Length265ft | 80.772m Thickness2-ply | 2-ply Weight20lbs | 9kg Usage Good Value, Tissue-based Wipes.
Description
Tech Specs PackagingPrinted Case - 40/pallet (8 cs per layer/5 layers) Width8in | 20.32cm Length265ft | 80.772m Thickness2-ply | 2-ply Weight20lbs | 9kg Usage Good Value, Tissue-based Wipes.

Suppliers

Company
Product
Description
Supplier Links
Compact Center-pull Wipe Roll - 26500 - NPS Corporation
Green Bay, WI, USA
Compact Center-pull Wipe Roll
26500
Compact Center-pull Wipe Roll 26500
Tech Specs PackagingPrinted Case - 40/pallet (8 cs per layer/5 layers) Width8in | 20.32cm Length265ft | 80.772m Thickness2-ply | 2-ply Weight20lbs | 9kg Usage Good Value, Tissue-based Wipes.

Tech Specs
PackagingPrinted Case - 40/pallet (8 cs per layer/5 layers)
Width8in | 20.32cm
Length265ft | 80.772m
Thickness2-ply | 2-ply
Weight20lbs | 9kg
Usage
Good Value, Tissue-based Wipes.

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 26500
Product Name Compact Center-pull Wipe Roll
Views / General Types Wipe or Swab; Roll
Unlock Full Specs
to access all available technical data

Similar Products

Tork Paper Wiper Plus, 1/4 Fold - 430150A - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 20.12 inch (511 mm)
View Details
Performance Cleaning Cloth Quarterfolded - 10772 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 17 inch (432 mm)
Width / OD 15 inch (381 mm)
View Details
Electrolube ® ARW Aerowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Industry Applications Electronics
View Details
Wipes - 1763656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Industrial; No Solvent or Cleaner
Length 9.84 inch (250 mm)
Width / OD 14.96 inch (380 mm)
View Details