NPS Corporation 2-ply Center-Pull Roll; White 25525-Retain

Description
Tech Specs PackagingPrinted Case - 60 cs/pallet; 5 cases per layer/12 layers high Width7.62in x 10in sheet | 19.35cm x 25.4cm sheet Length600 sheets/roll | 600 sheets/roll Thickness2-ply | 2-ply Weight15.82lbs | 7.17kg Usage Products Created To Help You Retain Your Business Advantage. Coreless! - no need to hassle pulling and discarding cores. SOURCE REDUCTION - Less Cores Means Less Waste! Center pull towels help eliminate needless wasted product usage. Allows the user to pull one towel at a time, no more large groups of towels being withdrawn and thrown away. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 25525 6
Description
Tech Specs PackagingPrinted Case - 60 cs/pallet; 5 cases per layer/12 layers high Width7.62in x 10in sheet | 19.35cm x 25.4cm sheet Length600 sheets/roll | 600 sheets/roll Thickness2-ply | 2-ply Weight15.82lbs | 7.17kg Usage Products Created To Help You Retain Your Business Advantage. Coreless! - no need to hassle pulling and discarding cores. SOURCE REDUCTION - Less Cores Means Less Waste! Center pull towels help eliminate needless wasted product usage. Allows the user to pull one towel at a time, no more large groups of towels being withdrawn and thrown away. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 25525 6

Suppliers

Company
Product
Description
Supplier Links
2-ply Center-Pull Roll; White - 25525-Retain - NPS Corporation
Green Bay, WI, USA
2-ply Center-Pull Roll; White
25525-Retain
2-ply Center-Pull Roll; White 25525-Retain
Tech Specs PackagingPrinted Case - 60 cs/pallet; 5 cases per layer/12 layers high Width7.62in x 10in sheet | 19.35cm x 25.4cm sheet Length600 sheets/roll | 600 sheets/roll Thickness2-ply | 2-ply Weight15.82lbs | 7.17kg Usage Products Created To Help You Retain Your Business Advantage. Coreless! - no need to hassle pulling and discarding cores. SOURCE REDUCTION - Less Cores Means Less Waste! Center pull towels help eliminate needless wasted product usage. Allows the user to pull one towel at a time, no more large groups of towels being withdrawn and thrown away. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 25525 6

Tech Specs
PackagingPrinted Case - 60 cs/pallet; 5 cases per layer/12 layers high
Width7.62in x 10in sheet | 19.35cm x 25.4cm sheet
Length600 sheets/roll | 600 sheets/roll
Thickness2-ply | 2-ply
Weight15.82lbs | 7.17kg
Usage
Products Created To Help You Retain Your Business Advantage.
Coreless! - no need to hassle pulling and discarding cores.
SOURCE REDUCTION - Less Cores Means Less Waste!
Center pull towels help eliminate needless wasted product usage. Allows the user to pull one towel at a time, no more large groups of towels being withdrawn and thrown away.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Barcode: 0 06 54105 25525 6

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 25525-Retain
Product Name 2-ply Center-Pull Roll; White
Views / General Types Wipe or Swab; Roll
Unlock Full Specs
to access all available technical data

Similar Products

Tork Industrial Cleaning Cloth, Giant Roll - 520305 - Tork
Specs
Views / General Types Wipe or Swab; Roll; Towel / Cleaning Cloth
Length 15.72 inch (399 mm)
Width / OD 15.72 inch (399 mm)
View Details
QwikDry Ultrasound Probe Drying Cloths -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Heavy Duty Hand Cleaning Wipes - 51109 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 10 inch (254 mm)
Width / OD 12 inch (305 mm)
View Details
Wipes - 1116110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Wet Wipes; Pre-saturated with Solvent or Cleaner
Length 7.68 inch (195 mm)
Width / OD 7.87 inch (200 mm)
View Details