NPS Corporation 2-ply Center-Pull Roll; White 25002

Description
Tech Specs PackagingPrinted Case - 60/pallet (5 cs per layer/12 layers) Width8in | 20.32cm Length600ft | 182.88m Thickness2-ply | 2-ply Weight16.9lbs | 7.66kg Usage Coreless! - no need to hassle pulling and discarding cores. SOURCE REDUCTION - Less Cores Means Less Waste! Center pull towels help eliminate needless wasted product usage. Allows the user to pull one towel at a time, no more large groups of towels being withdrawn and thrown away. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 25002 x
Description
Tech Specs PackagingPrinted Case - 60/pallet (5 cs per layer/12 layers) Width8in | 20.32cm Length600ft | 182.88m Thickness2-ply | 2-ply Weight16.9lbs | 7.66kg Usage Coreless! - no need to hassle pulling and discarding cores. SOURCE REDUCTION - Less Cores Means Less Waste! Center pull towels help eliminate needless wasted product usage. Allows the user to pull one towel at a time, no more large groups of towels being withdrawn and thrown away. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 25002 x

Suppliers

Company
Product
Description
Supplier Links
2-ply Center-Pull Roll; White - 25002 - NPS Corporation
Green Bay, WI, USA
2-ply Center-Pull Roll; White
25002
2-ply Center-Pull Roll; White 25002
Tech Specs PackagingPrinted Case - 60/pallet (5 cs per layer/12 layers) Width8in | 20.32cm Length600ft | 182.88m Thickness2-ply | 2-ply Weight16.9lbs | 7.66kg Usage Coreless! - no need to hassle pulling and discarding cores. SOURCE REDUCTION - Less Cores Means Less Waste! Center pull towels help eliminate needless wasted product usage. Allows the user to pull one towel at a time, no more large groups of towels being withdrawn and thrown away. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 25002 x

Tech Specs
PackagingPrinted Case - 60/pallet (5 cs per layer/12 layers)
Width8in | 20.32cm
Length600ft | 182.88m
Thickness2-ply | 2-ply
Weight16.9lbs | 7.66kg
Usage
Coreless! - no need to hassle pulling and discarding cores.
SOURCE REDUCTION - Less Cores Means Less Waste!
Center pull towels help eliminate needless wasted product usage.
Allows the user to pull one towel at a time, no more large groups of towels being withdrawn and thrown away.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Barcode: 0 06 54105 25002 x

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 25002
Product Name 2-ply Center-Pull Roll; White
Views / General Types Wipe or Swab; Roll
Unlock Full Specs
to access all available technical data

Similar Products

Tork Heavy-Duty Paper Wiper, Pop-Up Box - 450175 - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 23.75 inch (603 mm)
View Details
Heavy Duty Hand Cleaning Wipes - 51109 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 10 inch (254 mm)
Width / OD 12 inch (305 mm)
View Details
Electrolube ® EWI IPA Electrowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab
Features Aqueous; Anti-static / ESD Safe
Industry Applications Electronics
View Details
Wipes - 6858925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Multi-Purpose; No Solvent or Cleaner
Length 14.57 inch (370 mm)
Width / OD 8.66 inch (220 mm)
View Details