NPS Corporation Lab and Cleanroom Sorbent Roll 225218

Description
Tech Specs PackagingCase - 48/pallet Width18in | 45.72cm Length100ft | 30.48m Thickness| Weight16lbs | 7kg Usage Spilfyter® Lab & Cleanroom Products are designed specifically with the Lab or Cleanroom environment in mind. Cleanroom products are available in Low-Lint and Extra-Low-Lint.
Description
Tech Specs PackagingCase - 48/pallet Width18in | 45.72cm Length100ft | 30.48m Thickness| Weight16lbs | 7kg Usage Spilfyter® Lab & Cleanroom Products are designed specifically with the Lab or Cleanroom environment in mind. Cleanroom products are available in Low-Lint and Extra-Low-Lint.

Suppliers

Company
Product
Description
Supplier Links
Lab and Cleanroom Sorbent Roll - 225218 - NPS Corporation
Green Bay, WI, USA
Lab and Cleanroom Sorbent Roll
225218
Lab and Cleanroom Sorbent Roll 225218
Tech Specs PackagingCase - 48/pallet Width18in | 45.72cm Length100ft | 30.48m Thickness| Weight16lbs | 7kg Usage Spilfyter® Lab & Cleanroom Products are designed specifically with the Lab or Cleanroom environment in mind. Cleanroom products are available in Low-Lint and Extra-Low-Lint.

Tech Specs
PackagingCase - 48/pallet
Width18in | 45.72cm
Length100ft | 30.48m
Thickness|
Weight16lbs | 7kg
Usage
Spilfyter® Lab & Cleanroom Products are designed specifically with the Lab or Cleanroom environment in mind. Cleanroom products are available in Low-Lint and Extra-Low-Lint.

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Absorbents and Adsorbents
Product Number 225218
Product Name Lab and Cleanroom Sorbent Roll
Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

Spill Absorbents - 360126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Absorbent
Absorbate Chemical
Application Spills
View Details
SCS 1PLDES300 Desiccant in Plastic Tyvek® 1 Unit Pouch 3 in x 4.5 in 300 Pack - 1PLDES300 - Ellsworth Adhesives
Specs
Type Desiccant
Application Electronics
Form Pouch / Sack
View Details
PIG® Oil-Only Absorbent Sock - SKM210 - New Pig Corporation
Specs
Type Absorbent
Absorbate Oil; Water / Moisture; Oils; Fuels; Oil-Based Liquids (Not Water)
Application Skimming
View Details
MOLECULAR SIEVE, 3A 4-8 MESH BEADS -  - GFS Chemicals, Inc.
Specs
Material Type Molecular Sieve
View Details