NPS Corporation Natural Single-Fold Dairy Towel 21900

Description
Tech Specs PackagingCase - 60 cs/pallet; 6 cases per layer/10 layers high Width9.25in | 23.495cm Length10.25in | 26.035cm Thickness1-ply | Weight26lbs | 11.79kg Usage Response® Single-fold paper towels have an outstanding drying strength that reduces consumption. These towels offer a great combination of quality and economical service. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Description
Tech Specs PackagingCase - 60 cs/pallet; 6 cases per layer/10 layers high Width9.25in | 23.495cm Length10.25in | 26.035cm Thickness1-ply | Weight26lbs | 11.79kg Usage Response® Single-fold paper towels have an outstanding drying strength that reduces consumption. These towels offer a great combination of quality and economical service. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.

Suppliers

Company
Product
Description
Supplier Links
Natural Single-Fold Dairy Towel - 21900 - NPS Corporation
Green Bay, WI, USA
Natural Single-Fold Dairy Towel
21900
Natural Single-Fold Dairy Towel 21900
Tech Specs PackagingCase - 60 cs/pallet; 6 cases per layer/10 layers high Width9.25in | 23.495cm Length10.25in | 26.035cm Thickness1-ply | Weight26lbs | 11.79kg Usage Response® Single-fold paper towels have an outstanding drying strength that reduces consumption. These towels offer a great combination of quality and economical service. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.

Tech Specs
PackagingCase - 60 cs/pallet; 6 cases per layer/10 layers high
Width9.25in | 23.495cm
Length10.25in | 26.035cm
Thickness1-ply |
Weight26lbs | 11.79kg
Usage
Response® Single-fold paper towels have an outstanding drying strength that reduces consumption. These towels offer a great combination of quality and economical service.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 21900
Product Name Natural Single-Fold Dairy Towel
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Tork Basic Paper Wiper, Roll Towel - 291350 - Tork
Specs
Views / General Types Wipe or Swab; Roll
Material Paper / Cellulosic
Length 18.86 inch (479 mm)
View Details
Pre-Satured 99% IPA Wipe - 18002 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 16 inch (406 mm)
Width / OD 16 inch (406 mm)
View Details
Electrolube ® IPA 100 Pre-Saturated Cleaning Wipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Aqueous
Industry Applications Electronics
View Details
Wipes - 8505421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Wet Wipes; Pre-saturated with Solvent or Cleaner
Length 7.87 inch (200 mm)
Width / OD 11.81 inch (300 mm)
View Details