NPS Corporation Blue Single-Fold Towel 21800

Description
Tech Specs PackagingPrinted Case - 70 cs/pallet; 7 cases per layer/10 layers high Width10.25in | 26.035cm Length9.25in | 23.495cm Thickness2-ply | Weight17lbs | 7.71kg Usage These multi-purpose towels come in a blue color for extended use and can be used for a variety of applications, from cleaning windshields to drying hands. Versatile; these towels are also popular for use as a dairy towel. Streak-Free cleaning ideal for automotive windshields, mirrors and more. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 21800 x
Description
Tech Specs PackagingPrinted Case - 70 cs/pallet; 7 cases per layer/10 layers high Width10.25in | 26.035cm Length9.25in | 23.495cm Thickness2-ply | Weight17lbs | 7.71kg Usage These multi-purpose towels come in a blue color for extended use and can be used for a variety of applications, from cleaning windshields to drying hands. Versatile; these towels are also popular for use as a dairy towel. Streak-Free cleaning ideal for automotive windshields, mirrors and more. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 21800 x

Suppliers

Company
Product
Description
Supplier Links
Blue Single-Fold Towel - 21800 - NPS Corporation
Green Bay, WI, USA
Blue Single-Fold Towel
21800
Blue Single-Fold Towel 21800
Tech Specs PackagingPrinted Case - 70 cs/pallet; 7 cases per layer/10 layers high Width10.25in | 26.035cm Length9.25in | 23.495cm Thickness2-ply | Weight17lbs | 7.71kg Usage These multi-purpose towels come in a blue color for extended use and can be used for a variety of applications, from cleaning windshields to drying hands. Versatile; these towels are also popular for use as a dairy towel. Streak-Free cleaning ideal for automotive windshields, mirrors and more. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 21800 x

Tech Specs
PackagingPrinted Case - 70 cs/pallet; 7 cases per layer/10 layers high
Width10.25in | 26.035cm
Length9.25in | 23.495cm
Thickness2-ply |
Weight17lbs | 7.71kg
Usage
These multi-purpose towels come in a blue color for extended use and can be used for a variety of applications, from cleaning windshields to drying hands.
Versatile; these towels are also popular for use as a dairy towel. Streak-Free cleaning ideal for automotive windshields, mirrors and more.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Barcode: 0 06 54105 21800 x

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 21800
Product Name Blue Single-Fold Towel
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Tork Paper Wiper Plus, 1/4 Fold - 430150A - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 20.12 inch (511 mm)
View Details
Accel Cloths DIY Pre-Saturated Starter Kit - 10603 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 12.5 inch (317 mm)
Width / OD 11 inch (279 mm)
View Details
Electrolube ® IPA 100 Pre-Saturated Cleaning Wipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Aqueous
Industry Applications Electronics
View Details
Wipes - 1763656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Industrial; No Solvent or Cleaner
Length 9.84 inch (250 mm)
Width / OD 14.96 inch (380 mm)
View Details