NPS Corporation White Single-Fold Towel 21750

Description
Tech Specs PackagingPrinted Case - 70 cs/pallet; 7 cases per layer/10 layers high Width9.25in | 23.495cm Length10.25in | 26.035cm Thickness1-ply | Weight20.6lbs | 9.34kg Usage Response® Single-fold paper towels have an outstanding drying strength that reduces consumption. These towels offer a great combination of quality and economical service. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 21750 x
Description
Tech Specs PackagingPrinted Case - 70 cs/pallet; 7 cases per layer/10 layers high Width9.25in | 23.495cm Length10.25in | 26.035cm Thickness1-ply | Weight20.6lbs | 9.34kg Usage Response® Single-fold paper towels have an outstanding drying strength that reduces consumption. These towels offer a great combination of quality and economical service. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 21750 x

Suppliers

Company
Product
Description
Supplier Links
White Single-Fold Towel - 21750 - NPS Corporation
Green Bay, WI, USA
White Single-Fold Towel
21750
White Single-Fold Towel 21750
Tech Specs PackagingPrinted Case - 70 cs/pallet; 7 cases per layer/10 layers high Width9.25in | 23.495cm Length10.25in | 26.035cm Thickness1-ply | Weight20.6lbs | 9.34kg Usage Response® Single-fold paper towels have an outstanding drying strength that reduces consumption. These towels offer a great combination of quality and economical service. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 21750 x

Tech Specs
PackagingPrinted Case - 70 cs/pallet; 7 cases per layer/10 layers high
Width9.25in | 23.495cm
Length10.25in | 26.035cm
Thickness1-ply |
Weight20.6lbs | 9.34kg
Usage
Response® Single-fold paper towels have an outstanding drying strength that reduces consumption. These towels offer a great combination of quality and economical service.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Barcode: 0 06 54105 21750 x

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 21750
Product Name White Single-Fold Towel
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Tork Industrial Heavy-Duty Cleaning Cloth White W4 - 570481 - Tork
Specs
Views / General Types Wipe or Swab
Length 14.12 inch (359 mm)
Width / OD 9.12 inch (232 mm)
View Details
Heavy Duty Hand Cleaning Wipes - 51109 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 10 inch (254 mm)
Width / OD 12 inch (305 mm)
View Details
Electrolube ® ARW Aerowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Industry Applications Electronics
View Details
Wipes - 6858925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Multi-Purpose; No Solvent or Cleaner
Length 14.57 inch (370 mm)
Width / OD 8.66 inch (220 mm)
View Details