NPS Corporation White Single-Fold Dairy Towel 21600

Description
Tech Specs PackagingCase - 70 cs/pallet; 7 cases per layer/10 layers high Width9.25in | 23.495cm Length10.25in | 26.035cm Thickness1-ply | Weight20lbs | 9kg Usage Response® Single-fold paper towels have an outstanding drying strength that reduces consumption. These towels offer a great combination of quality and economical service. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Description
Tech Specs PackagingCase - 70 cs/pallet; 7 cases per layer/10 layers high Width9.25in | 23.495cm Length10.25in | 26.035cm Thickness1-ply | Weight20lbs | 9kg Usage Response® Single-fold paper towels have an outstanding drying strength that reduces consumption. These towels offer a great combination of quality and economical service. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.

Suppliers

Company
Product
Description
Supplier Links
White Single-Fold Dairy Towel - 21600 - NPS Corporation
Green Bay, WI, USA
White Single-Fold Dairy Towel
21600
White Single-Fold Dairy Towel 21600
Tech Specs PackagingCase - 70 cs/pallet; 7 cases per layer/10 layers high Width9.25in | 23.495cm Length10.25in | 26.035cm Thickness1-ply | Weight20lbs | 9kg Usage Response® Single-fold paper towels have an outstanding drying strength that reduces consumption. These towels offer a great combination of quality and economical service. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.

Tech Specs
PackagingCase - 70 cs/pallet; 7 cases per layer/10 layers high
Width9.25in | 23.495cm
Length10.25in | 26.035cm
Thickness1-ply |
Weight20lbs | 9kg
Usage
Response® Single-fold paper towels have an outstanding drying strength that reduces consumption. These towels offer a great combination of quality and economical service.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 21600
Product Name White Single-Fold Dairy Towel
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Unlock Full Specs
to access all available technical data

Similar Products

WorkWipes® Reclaimed White T-Shirt in Bag - WIP561 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cotton & Cotton Blends
View Details
Tork Paper Wiper Plus, 1/4 Fold - 430150A - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 20.12 inch (511 mm)
View Details
Wipes - 1964356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Biodegradable; Pre-saturated with Solvent or Cleaner
Length 7.87 inch (200 mm)
Width / OD 11.81 inch (300 mm)
View Details
QwikDry Ultrasound Probe Drying Cloths -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details