NPS Corporation Natural Multi-Fold Towel 21580-Retain

Description
Tech Specs PackagingPrinted Case - 70 cs/pallet; 7 cases per layer/10 layers high Width9.25in | 23.5cm Length9.4in | 23.87cm Thickness1-ply | 1-ply Weight20.2lbs | 9.16kg Usage Products Created To Help You Retain Your Business Advantage. Our Retain™ Multi-fold towels offer an ideal combination of quality, performance and value. Fully-embossed, these towels offer quality and value for high volume restrooms and provides for less towel consumption leading to source reduction, storage space savings, and lower overall costs. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 21580 9
Description
Tech Specs PackagingPrinted Case - 70 cs/pallet; 7 cases per layer/10 layers high Width9.25in | 23.5cm Length9.4in | 23.87cm Thickness1-ply | 1-ply Weight20.2lbs | 9.16kg Usage Products Created To Help You Retain Your Business Advantage. Our Retain™ Multi-fold towels offer an ideal combination of quality, performance and value. Fully-embossed, these towels offer quality and value for high volume restrooms and provides for less towel consumption leading to source reduction, storage space savings, and lower overall costs. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 21580 9

Suppliers

Company
Product
Description
Supplier Links
Natural Multi-Fold Towel - 21580-Retain - NPS Corporation
Green Bay, WI, USA
Natural Multi-Fold Towel
21580-Retain
Natural Multi-Fold Towel 21580-Retain
Tech Specs PackagingPrinted Case - 70 cs/pallet; 7 cases per layer/10 layers high Width9.25in | 23.5cm Length9.4in | 23.87cm Thickness1-ply | 1-ply Weight20.2lbs | 9.16kg Usage Products Created To Help You Retain Your Business Advantage. Our Retain™ Multi-fold towels offer an ideal combination of quality, performance and value. Fully-embossed, these towels offer quality and value for high volume restrooms and provides for less towel consumption leading to source reduction, storage space savings, and lower overall costs. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 21580 9

Tech Specs
PackagingPrinted Case - 70 cs/pallet; 7 cases per layer/10 layers high
Width9.25in | 23.5cm
Length9.4in | 23.87cm
Thickness1-ply | 1-ply
Weight20.2lbs | 9.16kg
Usage
Products Created To Help You Retain Your Business Advantage.
Our Retain™ Multi-fold towels offer an ideal combination of quality, performance and value.
Fully-embossed, these towels offer quality and value for high volume restrooms and provides for less towel consumption leading to source reduction, storage space savings, and lower overall costs.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Barcode: 0 06 54105 21580 9

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 21580-Retain
Product Name Natural Multi-Fold Towel
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Unlock Full Specs
to access all available technical data

Similar Products

PIG® PR40 All-Purpose Wipers - WIP230 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cellulose w/ Binder
Length 13 inch (330 mm)
View Details
Tork Microfiber Disposable Cleaning Cloth, White - 800200 - Tork
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Material Microfiber / Chamois
Length 15.59 inch (396 mm)
View Details
Wipes - 1869956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Multi-Purpose; No Solvent or Cleaner
Length 14.96 inch (380 mm)
Width / OD 16.14 inch (410 mm)
View Details
QwikDry Ultrasound Probe Drying Cloths -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details