NPS Corporation Natural Multi-Fold Towel 21500

Description
Tech Specs PackagingPrinted Case - 70 cs/pallet; 7 cases per layer/10 layers high Width9.25in | 23.62cmm Length9.4in | 23.87cm Thickness1-ply | Weight18.9lbs | 8.57kg Usage Our Multi-fold towels offer an ideal combination of quality, performance and value. Fully-embossed, these towels offer quality and value for high volume rest rooms and provides for less towel consumption leading to source reduction, storage space savings, and lower overall costs. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 21500 x
Description
Tech Specs PackagingPrinted Case - 70 cs/pallet; 7 cases per layer/10 layers high Width9.25in | 23.62cmm Length9.4in | 23.87cm Thickness1-ply | Weight18.9lbs | 8.57kg Usage Our Multi-fold towels offer an ideal combination of quality, performance and value. Fully-embossed, these towels offer quality and value for high volume rest rooms and provides for less towel consumption leading to source reduction, storage space savings, and lower overall costs. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 21500 x

Suppliers

Company
Product
Description
Supplier Links
Natural Multi-Fold Towel - 21500 - NPS Corporation
Green Bay, WI, USA
Natural Multi-Fold Towel
21500
Natural Multi-Fold Towel 21500
Tech Specs PackagingPrinted Case - 70 cs/pallet; 7 cases per layer/10 layers high Width9.25in | 23.62cmm Length9.4in | 23.87cm Thickness1-ply | Weight18.9lbs | 8.57kg Usage Our Multi-fold towels offer an ideal combination of quality, performance and value. Fully-embossed, these towels offer quality and value for high volume rest rooms and provides for less towel consumption leading to source reduction, storage space savings, and lower overall costs. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 21500 x

Tech Specs
PackagingPrinted Case - 70 cs/pallet; 7 cases per layer/10 layers high
Width9.25in | 23.62cmm
Length9.4in | 23.87cm
Thickness1-ply |
Weight18.9lbs | 8.57kg
Usage
Our Multi-fold towels offer an ideal combination of quality, performance and value. Fully-embossed, these towels offer quality and value for high volume rest rooms and provides for less towel consumption leading to source reduction, storage space savings, and lower overall costs.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Barcode: 0 06 54105 21500 x

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 21500
Product Name Natural Multi-Fold Towel
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Tork Basic Paper Wiper, Roll Towel - 291380 - Tork
Specs
Views / General Types Wipe or Swab; Roll
Material Paper / Cellulosic
Length 18.88 inch (479 mm)
View Details
Medi-Fect Disinfectant Wipes -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Disinfectant
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Skyline Essential Cleaning Cloth - 10501 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 14 inch (356 mm)
Width / OD 10 inch (254 mm)
View Details
Wipes - 2017574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Anti-static wipes; Pre-saturated with Solvent or Cleaner
Length 7.01 inch (178 mm)
Width / OD 7.87 inch (200 mm)
View Details