NPS Corporation White Multi-Fold Towel 21280-Retain

Description
Tech Specs PackagingPrinted Case - 70 cs/pallet; 7 cases per layer/10 layers high Width9.25in | 23.5cm Length9.4in | 23.87cm Thickness1-ply | 1-ply Weight15.2lbs | 6.89kg Usage Products Created To Help You Retain Your Business Advantage. Our Retain™ Multi-fold towels offer an ideal combination of quality, performance and value. Fully-embossed, these towels offer quality and value for high volume restrooms and provides for less towel consumption leading to source reduction, storage space savings, and lower overall costs. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 21280 8
Description
Tech Specs PackagingPrinted Case - 70 cs/pallet; 7 cases per layer/10 layers high Width9.25in | 23.5cm Length9.4in | 23.87cm Thickness1-ply | 1-ply Weight15.2lbs | 6.89kg Usage Products Created To Help You Retain Your Business Advantage. Our Retain™ Multi-fold towels offer an ideal combination of quality, performance and value. Fully-embossed, these towels offer quality and value for high volume restrooms and provides for less towel consumption leading to source reduction, storage space savings, and lower overall costs. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 21280 8

Suppliers

Company
Product
Description
Supplier Links
White Multi-Fold Towel - 21280-Retain - NPS Corporation
Green Bay, WI, USA
White Multi-Fold Towel
21280-Retain
White Multi-Fold Towel 21280-Retain
Tech Specs PackagingPrinted Case - 70 cs/pallet; 7 cases per layer/10 layers high Width9.25in | 23.5cm Length9.4in | 23.87cm Thickness1-ply | 1-ply Weight15.2lbs | 6.89kg Usage Products Created To Help You Retain Your Business Advantage. Our Retain™ Multi-fold towels offer an ideal combination of quality, performance and value. Fully-embossed, these towels offer quality and value for high volume restrooms and provides for less towel consumption leading to source reduction, storage space savings, and lower overall costs. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 21280 8

Tech Specs
PackagingPrinted Case - 70 cs/pallet; 7 cases per layer/10 layers high
Width9.25in | 23.5cm
Length9.4in | 23.87cm
Thickness1-ply | 1-ply
Weight15.2lbs | 6.89kg
Usage
Products Created To Help You Retain Your Business Advantage.
Our Retain™ Multi-fold towels offer an ideal combination of quality, performance and value.
Fully-embossed, these towels offer quality and value for high volume restrooms and provides for less towel consumption leading to source reduction, storage space savings, and lower overall costs.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Barcode: 0 06 54105 21280 8

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 21280-Retain
Product Name White Multi-Fold Towel
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Unlock Full Specs
to access all available technical data

Similar Products

PIG® PR100 Disposable Polishing & Wiping Cloths - WIP950 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material 70% Rayon 30% Polyester
Length 18 inch (457 mm)
View Details
Tork Cleaning Cloth, Giant Roll - 510105 - Tork
Specs
Views / General Types Wipe or Swab; Roll; Towel / Cleaning Cloth
Length 15.72 inch (399 mm)
Width / OD 15.72 inch (399 mm)
View Details
Wipes - 7039358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Hand wipes; Pre-saturated with Solvent or Cleaner
Industry Applications Hand cleaning
View Details
Heavy Duty Hand Cleaning Wipes - 51109 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 10 inch (254 mm)
Width / OD 12 inch (305 mm)
View Details