NPS Corporation White Multi-Fold Towel 21250

Description
Tech Specs PackagingPrinted Case - 70 cs/pallet; 7 cases per layer/10 layers high Width9.25in | 23.62cm Length9.4in | 23.86cm Thickness1-ply | Weight18.9lbs | 8.57kg Usage Our Multi-fold towels offer an ideal combination of quality, performance and value. Fully-embossed, these towels offer quality and value for high volume restrooms and provides for less towel consumption leading to source reduction, storage space savings, and lower overall costs. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 21250 x
Description
Tech Specs PackagingPrinted Case - 70 cs/pallet; 7 cases per layer/10 layers high Width9.25in | 23.62cm Length9.4in | 23.86cm Thickness1-ply | Weight18.9lbs | 8.57kg Usage Our Multi-fold towels offer an ideal combination of quality, performance and value. Fully-embossed, these towels offer quality and value for high volume restrooms and provides for less towel consumption leading to source reduction, storage space savings, and lower overall costs. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 21250 x

Suppliers

Company
Product
Description
Supplier Links
White Multi-Fold Towel - 21250 - NPS Corporation
Green Bay, WI, USA
White Multi-Fold Towel
21250
White Multi-Fold Towel 21250
Tech Specs PackagingPrinted Case - 70 cs/pallet; 7 cases per layer/10 layers high Width9.25in | 23.62cm Length9.4in | 23.86cm Thickness1-ply | Weight18.9lbs | 8.57kg Usage Our Multi-fold towels offer an ideal combination of quality, performance and value. Fully-embossed, these towels offer quality and value for high volume restrooms and provides for less towel consumption leading to source reduction, storage space savings, and lower overall costs. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 21250 x

Tech Specs
PackagingPrinted Case - 70 cs/pallet; 7 cases per layer/10 layers high
Width9.25in | 23.62cm
Length9.4in | 23.86cm
Thickness1-ply |
Weight18.9lbs | 8.57kg
Usage
Our Multi-fold towels offer an ideal combination of quality, performance and value.
Fully-embossed, these towels offer quality and value for high volume restrooms and provides for less towel consumption leading to source reduction, storage space savings, and lower overall costs.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Barcode: 0 06 54105 21250 x

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 21250
Product Name White Multi-Fold Towel
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Tork Windshield Paper Towel, Folded - 192122 - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 21.62 inch (549 mm)
View Details
Skyline Essential Cleaning Cloth - 10501 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 14 inch (356 mm)
Width / OD 10 inch (254 mm)
View Details
Electrolube ® ARW Aerowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Industry Applications Electronics
View Details
Wipes - 2409482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Multi-Purpose; No Solvent or Cleaner
Length 14.96 inch (380 mm)
Width / OD 12.4 inch (315 mm)
View Details