NPS Corporation Dairy Utility Wipe 21168

Description
Tech Specs PackagingCase - 60 cs/pallet; 6 cases per layer/10 layers high Width9.25in | 23.495cm Length10.25in | 26.035cm Thickness1-ply | Weight22lbs | 10kg Usage Designed specifically for use in the dairy industry. Ideal applications include farming and agriculture. Outstanding absorbency capacity reduces the need to replace towels as frequently. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Description
Tech Specs PackagingCase - 60 cs/pallet; 6 cases per layer/10 layers high Width9.25in | 23.495cm Length10.25in | 26.035cm Thickness1-ply | Weight22lbs | 10kg Usage Designed specifically for use in the dairy industry. Ideal applications include farming and agriculture. Outstanding absorbency capacity reduces the need to replace towels as frequently. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.

Suppliers

Company
Product
Description
Supplier Links
Dairy Utility Wipe - 21168 - NPS Corporation
Green Bay, WI, USA
Dairy Utility Wipe
21168
Dairy Utility Wipe 21168
Tech Specs PackagingCase - 60 cs/pallet; 6 cases per layer/10 layers high Width9.25in | 23.495cm Length10.25in | 26.035cm Thickness1-ply | Weight22lbs | 10kg Usage Designed specifically for use in the dairy industry. Ideal applications include farming and agriculture. Outstanding absorbency capacity reduces the need to replace towels as frequently. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.

Tech Specs
PackagingCase - 60 cs/pallet; 6 cases per layer/10 layers high
Width9.25in | 23.495cm
Length10.25in | 26.035cm
Thickness1-ply |
Weight22lbs | 10kg
Usage
Designed specifically for use in the dairy industry. Ideal applications include farming and agriculture. Outstanding absorbency capacity reduces the need to replace towels as frequently.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 21168
Product Name Dairy Utility Wipe
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Cleaning Cloth, Giant Roll - 510105 - Tork
Specs
Views / General Types Wipe or Swab; Roll; Towel / Cleaning Cloth
Length 15.72 inch (399 mm)
Width / OD 15.72 inch (399 mm)
View Details
Pre-Satured 70% IPA Small Wipe - 18006 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 12 inch (305 mm)
Width / OD 8.5 inch (216 mm)
View Details
Electrolube ® IPA 100 Pre-Saturated Cleaning Wipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Aqueous
Industry Applications Electronics
View Details
Wipes - 2465918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Multi-Purpose; No Solvent or Cleaner
Length 11.81 inch (300 mm)
Width / OD 11.81 inch (300 mm)
View Details