NPS Corporation White C-Fold Towel 21000

Description
Tech Specs PackagingPrinted Case - 63 cs/pallet; 7 cases per layer/9 layers high Width12.75in | 32.38cm Length10.125in | 25.71cm Thickness1-ply | Weight16.9lbs | 7.66kg Usage Response® C-Fold Towels are dependable, folded towels that you can count on for softness, absorbency and outstanding performance. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 21000 x
Description
Tech Specs PackagingPrinted Case - 63 cs/pallet; 7 cases per layer/9 layers high Width12.75in | 32.38cm Length10.125in | 25.71cm Thickness1-ply | Weight16.9lbs | 7.66kg Usage Response® C-Fold Towels are dependable, folded towels that you can count on for softness, absorbency and outstanding performance. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 21000 x

Suppliers

Company
Product
Description
Supplier Links
White C-Fold Towel - 21000 - NPS Corporation
Green Bay, WI, USA
White C-Fold Towel
21000
White C-Fold Towel 21000
Tech Specs PackagingPrinted Case - 63 cs/pallet; 7 cases per layer/9 layers high Width12.75in | 32.38cm Length10.125in | 25.71cm Thickness1-ply | Weight16.9lbs | 7.66kg Usage Response® C-Fold Towels are dependable, folded towels that you can count on for softness, absorbency and outstanding performance. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 21000 x

Tech Specs
PackagingPrinted Case - 63 cs/pallet; 7 cases per layer/9 layers high
Width12.75in | 32.38cm
Length10.125in | 25.71cm
Thickness1-ply |
Weight16.9lbs | 7.66kg
Usage
Response® C-Fold Towels are dependable, folded towels that you can count on for softness, absorbency and outstanding performance.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Barcode: 0 06 54105 21000 x

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 21000
Product Name White C-Fold Towel
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Electrolube ® ARW Aerowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Industry Applications Electronics
View Details
QwikDry Ultrasound Probe Drying Cloths -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Performance Cleaning Cloth Quarterfolded - 10772 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 17 inch (432 mm)
Width / OD 15 inch (381 mm)
View Details
Tork Hand Cleaning Wet Wipe Bucket - 192593 - Tork
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Length 10.82 inch (275 mm)
Width / OD 10.82 inch (275 mm)
View Details