NPS Corporation Hazmat Sorbents, Zipper Bag Spill Kit 2053BG

Description
Tech Specs PackagingZipper Bag - 60/pallet Width25.25in. | 64.13cm Length13.40in. | 34.03cm Thickness7.75in. | 19.68cm Weight5 lbs. | 2.26kg Usage Easy-to-use and store Grab & Go® Zipper Bag Kits containing a variety of spill response materials and equipment specifically designed to meet your needs. Clear Bag is easy to handle and carry and keeps the contents both visible to the spill responder. Each Kit has Grommets, allowing it to be mounted on walls or other surfaces. Zipper Bag keeps sorbents clean and protected when not in use. Kit measures approximately 22" x 6" x 18" Components | (20) Single-Weight 16" x 18" Hazmat Pads | (3) 3" x 4' Hazmat Socks | (1pr.) Nitrile Gloves | (1pr.) Splash Goggles | (1) Disposal Bag | (1) Clear Zipper Bag
Description
Tech Specs PackagingZipper Bag - 60/pallet Width25.25in. | 64.13cm Length13.40in. | 34.03cm Thickness7.75in. | 19.68cm Weight5 lbs. | 2.26kg Usage Easy-to-use and store Grab & Go® Zipper Bag Kits containing a variety of spill response materials and equipment specifically designed to meet your needs. Clear Bag is easy to handle and carry and keeps the contents both visible to the spill responder. Each Kit has Grommets, allowing it to be mounted on walls or other surfaces. Zipper Bag keeps sorbents clean and protected when not in use. Kit measures approximately 22" x 6" x 18" Components | (20) Single-Weight 16" x 18" Hazmat Pads | (3) 3" x 4' Hazmat Socks | (1pr.) Nitrile Gloves | (1pr.) Splash Goggles | (1) Disposal Bag | (1) Clear Zipper Bag

Suppliers

Company
Product
Description
Supplier Links
Hazmat Sorbents, Zipper Bag Spill Kit - 2053BG - NPS Corporation
Green Bay, WI, USA
Hazmat Sorbents, Zipper Bag Spill Kit
2053BG
Hazmat Sorbents, Zipper Bag Spill Kit 2053BG
Tech Specs PackagingZipper Bag - 60/pallet Width25.25in. | 64.13cm Length13.40in. | 34.03cm Thickness7.75in. | 19.68cm Weight5 lbs. | 2.26kg Usage Easy-to-use and store Grab & Go® Zipper Bag Kits containing a variety of spill response materials and equipment specifically designed to meet your needs. Clear Bag is easy to handle and carry and keeps the contents both visible to the spill responder. Each Kit has Grommets, allowing it to be mounted on walls or other surfaces. Zipper Bag keeps sorbents clean and protected when not in use. Kit measures approximately 22" x 6" x 18" Components | (20) Single-Weight 16" x 18" Hazmat Pads | (3) 3" x 4' Hazmat Socks | (1pr.) Nitrile Gloves | (1pr.) Splash Goggles | (1) Disposal Bag | (1) Clear Zipper Bag

Tech Specs
PackagingZipper Bag - 60/pallet
Width25.25in. | 64.13cm
Length13.40in. | 34.03cm
Thickness7.75in. | 19.68cm
Weight5 lbs. | 2.26kg
Usage
Easy-to-use and store Grab & Go® Zipper Bag Kits containing a variety of spill response materials and equipment specifically designed to meet your needs.
Clear Bag is easy to handle and carry and keeps the contents both visible to the spill responder.
Each Kit has Grommets, allowing it to be mounted on walls or other surfaces.
Zipper Bag keeps sorbents clean and protected when not in use.
Kit measures approximately 22" x 6" x 18"
Components
| (20) Single-Weight 16" x 18" Hazmat Pads | (3) 3" x 4' Hazmat Socks | (1pr.) Nitrile Gloves | (1pr.) Splash Goggles | (1) Disposal Bag | (1) Clear Zipper Bag

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Absorbents and Adsorbents
Product Number 2053BG
Product Name Hazmat Sorbents, Zipper Bag Spill Kit
Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Oil-Only Absorbent Boom - BOM405 - New Pig Corporation
Specs
Type Absorbent
Absorbate Oil; Water / Moisture; Oils; Fuels; Oil-Based Liquids (Not Water)
Application Spills; Spill Response
View Details
SCS 1PLDES300 Desiccant in Plastic Tyvek® 1 Unit Pouch 3 in x 4.5 in 300 Pack - 1PLDES300 - Ellsworth Adhesives
Specs
Type Desiccant
Application Electronics
Form Pouch / Sack
View Details
Spill Absorbents - 1890041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Absorbent
Absorbate Maintenance
Application Spills
View Details
Sludge Set Drying Agent for Water-Based Sludges & Slurries -  - Fortrans Inc.
Specs
Type Absorbent
Absorbate Water / Moisture
Application Dewatering; Sludges & Slurries
View Details