NPS Corporation 9" Jumbo Bath Tissue 19920

Description
Tech Specs PackagingPrinted Case - 54 cs/pallet; 6 cases per layer/9 layers high Width3.5in | 8.9cm Length1000ft | 304.8m Thickness2-ply | Weight23.5lbs | 10.65kg Usage Response® 9" Jumbo Bath Tissue's high capacity provides fewer refills and reduces labor costs. Available in 1-ply and 2-ply varieties. * NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. * Barcode: 0 06 54105 19920 x
Description
Tech Specs PackagingPrinted Case - 54 cs/pallet; 6 cases per layer/9 layers high Width3.5in | 8.9cm Length1000ft | 304.8m Thickness2-ply | Weight23.5lbs | 10.65kg Usage Response® 9" Jumbo Bath Tissue's high capacity provides fewer refills and reduces labor costs. Available in 1-ply and 2-ply varieties. * NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. * Barcode: 0 06 54105 19920 x

Suppliers

Company
Product
Description
Supplier Links
9
Green Bay, WI, USA
9" Jumbo Bath Tissue
19920
9" Jumbo Bath Tissue 19920
Tech Specs PackagingPrinted Case - 54 cs/pallet; 6 cases per layer/9 layers high Width3.5in | 8.9cm Length1000ft | 304.8m Thickness2-ply | Weight23.5lbs | 10.65kg Usage Response® 9" Jumbo Bath Tissue's high capacity provides fewer refills and reduces labor costs. Available in 1-ply and 2-ply varieties. * NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. * Barcode: 0 06 54105 19920 x

Tech Specs
PackagingPrinted Case - 54 cs/pallet; 6 cases per layer/9 layers high
Width3.5in | 8.9cm
Length1000ft | 304.8m
Thickness2-ply |
Weight23.5lbs | 10.65kg
Usage
Response® 9" Jumbo Bath Tissue's high capacity provides fewer refills and reduces labor costs. Available in 1-ply and 2-ply varieties. * NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. * Barcode: 0 06 54105 19920 x

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 19920
Product Name 9" Jumbo Bath Tissue
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Paper Wiper Plus, Pop-Up Box - 192127 - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 20.12 inch (511 mm)
View Details
Performance Cleaning Cloth Quarterfolded - 10773 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 17 inch (432 mm)
Width / OD 15 inch (381 mm)
View Details
Electrolube ® ARW Aerowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Industry Applications Electronics
View Details
Wipes - 2017580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Anti-static wipes; Pre-saturated with Solvent or Cleaner
Length 5 inch (127 mm)
Width / OD 5.98 inch (152 mm)
View Details