NPS Corporation 9" Jumbo Bath Tissue 19800-Retain

Description
Tech Specs PackagingPrinted Case - 54 cs/pallet; 6 cases per layer/9 layers high Width3.1in | 7.84cm Length750ft | 228.6m Thickness2-ply | Weight16.2lbs | 7.34kg Usage Products Created To Help You Retain Your Business Advantage. Retain™ 9" Jumbo Bath Tissue's high capacity provides fewer refills and reduces labor costs. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 19800 3
Description
Tech Specs PackagingPrinted Case - 54 cs/pallet; 6 cases per layer/9 layers high Width3.1in | 7.84cm Length750ft | 228.6m Thickness2-ply | Weight16.2lbs | 7.34kg Usage Products Created To Help You Retain Your Business Advantage. Retain™ 9" Jumbo Bath Tissue's high capacity provides fewer refills and reduces labor costs. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 19800 3

Suppliers

Company
Product
Description
Supplier Links
9
Green Bay, WI, USA
9" Jumbo Bath Tissue
19800-Retain
9" Jumbo Bath Tissue 19800-Retain
Tech Specs PackagingPrinted Case - 54 cs/pallet; 6 cases per layer/9 layers high Width3.1in | 7.84cm Length750ft | 228.6m Thickness2-ply | Weight16.2lbs | 7.34kg Usage Products Created To Help You Retain Your Business Advantage. Retain™ 9" Jumbo Bath Tissue's high capacity provides fewer refills and reduces labor costs. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 19800 3

Tech Specs
PackagingPrinted Case - 54 cs/pallet; 6 cases per layer/9 layers high
Width3.1in | 7.84cm
Length750ft | 228.6m
Thickness2-ply |
Weight16.2lbs | 7.34kg
Usage
Products Created To Help You Retain Your Business Advantage.
Retain™ 9" Jumbo Bath Tissue's high capacity provides fewer refills and reduces labor costs.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Barcode: 0 06 54105 19800 3

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 19800-Retain
Product Name 9" Jumbo Bath Tissue
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Industrial Cleaning Cloth, Giant Roll - 520305 - Tork
Specs
Views / General Types Wipe or Swab; Roll; Towel / Cleaning Cloth
Length 15.72 inch (399 mm)
Width / OD 15.72 inch (399 mm)
View Details
QwikDry Ultrasound Probe Drying Cloths -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Pre-Satured 70% IPA Large Wipe - 18001 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 16 inch (406 mm)
Width / OD 16 inch (406 mm)
View Details
Wipes - 1810302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Anti-bacterial wipes; Pre-saturated with Solvent or Cleaner
Industry Applications Cleaning
View Details