NPS Corporation Hi-Loft Retain™ Bath Tissue 19100-Retain

Description
Tech Specs PackagingPrinted Case - 54/pallet Width3.3in | 8.3cm Length1000ft | 305m ThicknessHi-Loft | Hi-Loft Weight| Usage Products Created To Help You Retain Your Business Advantage. Retain™ 9" Jumbo Bath Tissue's high capacity provides fewer refills and reduces labor costs. Made from two plies fused into one, Hi-Loft tissue offers the luxurious look, strength and softness of a two-ply at a competitive pricepoint. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 19800 x
Description
Tech Specs PackagingPrinted Case - 54/pallet Width3.3in | 8.3cm Length1000ft | 305m ThicknessHi-Loft | Hi-Loft Weight| Usage Products Created To Help You Retain Your Business Advantage. Retain™ 9" Jumbo Bath Tissue's high capacity provides fewer refills and reduces labor costs. Made from two plies fused into one, Hi-Loft tissue offers the luxurious look, strength and softness of a two-ply at a competitive pricepoint. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 19800 x

Suppliers

Company
Product
Description
Supplier Links
Hi-Loft Retain™ Bath Tissue - 19100-Retain - NPS Corporation
Green Bay, WI, USA
Hi-Loft Retain™ Bath Tissue
19100-Retain
Hi-Loft Retain™ Bath Tissue 19100-Retain
Tech Specs PackagingPrinted Case - 54/pallet Width3.3in | 8.3cm Length1000ft | 305m ThicknessHi-Loft | Hi-Loft Weight| Usage Products Created To Help You Retain Your Business Advantage. Retain™ 9" Jumbo Bath Tissue's high capacity provides fewer refills and reduces labor costs. Made from two plies fused into one, Hi-Loft tissue offers the luxurious look, strength and softness of a two-ply at a competitive pricepoint. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 19800 x

Tech Specs
PackagingPrinted Case - 54/pallet
Width3.3in | 8.3cm
Length1000ft | 305m
ThicknessHi-Loft | Hi-Loft
Weight|
Usage
Products Created To Help You Retain Your Business Advantage.
Retain™ 9" Jumbo Bath Tissue's high capacity provides fewer refills and reduces labor costs.
Made from two plies fused into one, Hi-Loft tissue offers the luxurious look, strength and softness of a two-ply at a competitive pricepoint.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Barcode: 0 06 54105 19800 x

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 19100-Retain
Product Name Hi-Loft Retain™ Bath Tissue
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

PIG® PR40 All-Purpose Wipers - WIP230 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cellulose w/ Binder
Length 13 inch (330 mm)
View Details
Tork Cleaning Cloth - 510176 - Tork
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 23.88 inch (606 mm)
Width / OD 18.38 inch (467 mm)
View Details
Wipes - 8505427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Multi-purpose wipes; Pre-saturated with Solvent or Cleaner
Length 7.87 inch (200 mm)
Width / OD 11.81 inch (300 mm)
View Details
QwikDry Ultrasound Probe Drying Cloths -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details