NPS Corporation Hi-Loft Bath Tissue 14375-Retain

Description
Tech Specs PackagingPrinted Case - 36/Pallet Width4.0in | 10.1cm Length3.75in | 9.5cm ThicknessHi-Loft | Hi-Loft Weight| Usage Products Created To Help You Retain Your Business Advantage. Made from two plies fused into one, Hi-Loft tissue offers the luxurious look, strength and softness of a two-ply at a competitive pricepoint. Retain™ Bath Tissue Products are available in a wide range of quality options and sizes to meet your demands in the washroom. High-count rolls deliver quality, value, and performance with rapid break-up. Features aesthetically pleasing cloverleaf embossing pattern. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 14375 x
Description
Tech Specs PackagingPrinted Case - 36/Pallet Width4.0in | 10.1cm Length3.75in | 9.5cm ThicknessHi-Loft | Hi-Loft Weight| Usage Products Created To Help You Retain Your Business Advantage. Made from two plies fused into one, Hi-Loft tissue offers the luxurious look, strength and softness of a two-ply at a competitive pricepoint. Retain™ Bath Tissue Products are available in a wide range of quality options and sizes to meet your demands in the washroom. High-count rolls deliver quality, value, and performance with rapid break-up. Features aesthetically pleasing cloverleaf embossing pattern. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 14375 x

Suppliers

Company
Product
Description
Supplier Links
Hi-Loft Bath Tissue - 14375-Retain - NPS Corporation
Green Bay, WI, USA
Hi-Loft Bath Tissue
14375-Retain
Hi-Loft Bath Tissue 14375-Retain
Tech Specs PackagingPrinted Case - 36/Pallet Width4.0in | 10.1cm Length3.75in | 9.5cm ThicknessHi-Loft | Hi-Loft Weight| Usage Products Created To Help You Retain Your Business Advantage. Made from two plies fused into one, Hi-Loft tissue offers the luxurious look, strength and softness of a two-ply at a competitive pricepoint. Retain™ Bath Tissue Products are available in a wide range of quality options and sizes to meet your demands in the washroom. High-count rolls deliver quality, value, and performance with rapid break-up. Features aesthetically pleasing cloverleaf embossing pattern. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 14375 x

Tech Specs
PackagingPrinted Case - 36/Pallet
Width4.0in | 10.1cm
Length3.75in | 9.5cm
ThicknessHi-Loft | Hi-Loft
Weight|
Usage
Products Created To Help You Retain Your Business Advantage.
Made from two plies fused into one, Hi-Loft tissue offers the luxurious look, strength and softness of a two-ply at a competitive pricepoint.
Retain™ Bath Tissue Products are available in a wide range of quality options and sizes to meet your demands in the washroom. High-count rolls deliver quality, value, and performance with rapid break-up.
Features aesthetically pleasing cloverleaf embossing pattern.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Barcode: 0 06 54105 14375 x

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 14375-Retain
Product Name Hi-Loft Bath Tissue
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Industrial Cleaning Cloth - 520350 - Tork
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 15.75 inch (400 mm)
Width / OD 15.75 inch (400 mm)
View Details
Pre-Satured 70% IPA Large Wipe - 18001 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 16 inch (406 mm)
Width / OD 16 inch (406 mm)
View Details
Electrolube ® ARW Aerowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Industry Applications Electronics
View Details
Wipes - 8295130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Cleanroom; No Solvent or Cleaner
Length 9.02 inch (229 mm)
Width / OD 9.02 inch (229 mm)
View Details