NPS Corporation Box Facial Tissue 13000

Description
Tech Specs PackagingPrinted Case - 70 cs/pallet; 10 cases per layer/7 layers high Width8in | 20.32cm Length8in | 20.32cm Thickness2-ply | Weight9.4lbs | 4.26kg Usage Response® box facial tissue offers the best in softness and absorbency. The packaging is sophisticated for the most upscale applications and locations. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 13000 x
Description
Tech Specs PackagingPrinted Case - 70 cs/pallet; 10 cases per layer/7 layers high Width8in | 20.32cm Length8in | 20.32cm Thickness2-ply | Weight9.4lbs | 4.26kg Usage Response® box facial tissue offers the best in softness and absorbency. The packaging is sophisticated for the most upscale applications and locations. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 13000 x

Suppliers

Company
Product
Description
Supplier Links
Box Facial Tissue - 13000 - NPS Corporation
Green Bay, WI, USA
Box Facial Tissue
13000
Box Facial Tissue 13000
Tech Specs PackagingPrinted Case - 70 cs/pallet; 10 cases per layer/7 layers high Width8in | 20.32cm Length8in | 20.32cm Thickness2-ply | Weight9.4lbs | 4.26kg Usage Response® box facial tissue offers the best in softness and absorbency. The packaging is sophisticated for the most upscale applications and locations. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 13000 x

Tech Specs
PackagingPrinted Case - 70 cs/pallet; 10 cases per layer/7 layers high
Width8in | 20.32cm
Length8in | 20.32cm
Thickness2-ply |
Weight9.4lbs | 4.26kg
Usage
Response® box facial tissue offers the best in softness and absorbency.
The packaging is sophisticated for the most upscale applications and locations.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Barcode: 0 06 54105 13000 x

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 13000
Product Name Box Facial Tissue
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Heavy Duty Cleaning Cloth, Giant Roll - 530105 - Tork
Specs
Views / General Types Wipe or Swab; Roll; Towel / Cleaning Cloth
Length 15.72 inch (399 mm)
Width / OD 15.72 inch (399 mm)
View Details
Performance Cleaning Cloth DIY Pre-Saturated Starter Kit - 10778 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 19 inch (483 mm)
Width / OD 13 inch (330 mm)
View Details
Electrolube ® IPA 100 Pre-Saturated Cleaning Wipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Aqueous
Industry Applications Electronics
View Details
Wipes - 2409482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Multi-Purpose; No Solvent or Cleaner
Length 14.96 inch (380 mm)
Width / OD 12.4 inch (315 mm)
View Details