NPS Corporation 12" Jumbo Bath Tissue - Premium Embossed 12620

Description
Tech Specs PackagingPrinted Case - 54 cs/pallet; 6 cases per layer/9 layers high Width3.5in | 8.9cm Length2000ft | 609.6m Thickness2-ply | Weight22.8lbs | 10.34kg Usage Response® Jumbo Bath Tissue's high capacity provides fewer refills and reduces labor costs. Available in Premium Embossed 1-ply and 2-ply varieties. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 12620 x
Description
Tech Specs PackagingPrinted Case - 54 cs/pallet; 6 cases per layer/9 layers high Width3.5in | 8.9cm Length2000ft | 609.6m Thickness2-ply | Weight22.8lbs | 10.34kg Usage Response® Jumbo Bath Tissue's high capacity provides fewer refills and reduces labor costs. Available in Premium Embossed 1-ply and 2-ply varieties. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 12620 x

Suppliers

Company
Product
Description
Supplier Links
12
Green Bay, WI, USA
12" Jumbo Bath Tissue - Premium Embossed
12620
12" Jumbo Bath Tissue - Premium Embossed 12620
Tech Specs PackagingPrinted Case - 54 cs/pallet; 6 cases per layer/9 layers high Width3.5in | 8.9cm Length2000ft | 609.6m Thickness2-ply | Weight22.8lbs | 10.34kg Usage Response® Jumbo Bath Tissue's high capacity provides fewer refills and reduces labor costs. Available in Premium Embossed 1-ply and 2-ply varieties. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 12620 x

Tech Specs
PackagingPrinted Case - 54 cs/pallet; 6 cases per layer/9 layers high
Width3.5in | 8.9cm
Length2000ft | 609.6m
Thickness2-ply |
Weight22.8lbs | 10.34kg
Usage
Response® Jumbo Bath Tissue's high capacity provides fewer refills and reduces labor costs.
Available in Premium Embossed 1-ply and 2-ply varieties.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Barcode: 0 06 54105 12620 x

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 12620
Product Name 12" Jumbo Bath Tissue - Premium Embossed
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Electrolube ® EWI IPA Electrowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab
Features Aqueous; Anti-static / ESD Safe
Industry Applications Electronics
View Details
Medi-Fect Disinfectant Wipes -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Disinfectant
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Pre-Satured 70% IPA Large Wipe - 18001 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 16 inch (406 mm)
Width / OD 16 inch (406 mm)
View Details
Tork Industrial Paper Wiper, Pop-Up Box - 440245A - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 23.88 inch (606 mm)
View Details