NPS Corporation 12" Jumbo Bath Tissue - Premium Embossed 12610

Description
Tech Specs PackagingPrinted Case - 54 cs/pallet; 6 cases per layer/9 layers high Width3.5in | 8.9cm Length4000ft | 1219.2m Thickness1-ply | Weight25.9lbs | 11.74kg Usage Response® Jumbo Bath Tissue's high capacity provides fewer refills and reduces labor costs. Available in Premium Embossed 1-ply and 2-ply varieties. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 12610 x
Description
Tech Specs PackagingPrinted Case - 54 cs/pallet; 6 cases per layer/9 layers high Width3.5in | 8.9cm Length4000ft | 1219.2m Thickness1-ply | Weight25.9lbs | 11.74kg Usage Response® Jumbo Bath Tissue's high capacity provides fewer refills and reduces labor costs. Available in Premium Embossed 1-ply and 2-ply varieties. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 12610 x

Suppliers

Company
Product
Description
Supplier Links
12
Green Bay, WI, USA
12" Jumbo Bath Tissue - Premium Embossed
12610
12" Jumbo Bath Tissue - Premium Embossed 12610
Tech Specs PackagingPrinted Case - 54 cs/pallet; 6 cases per layer/9 layers high Width3.5in | 8.9cm Length4000ft | 1219.2m Thickness1-ply | Weight25.9lbs | 11.74kg Usage Response® Jumbo Bath Tissue's high capacity provides fewer refills and reduces labor costs. Available in Premium Embossed 1-ply and 2-ply varieties. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 12610 x

Tech Specs
PackagingPrinted Case - 54 cs/pallet; 6 cases per layer/9 layers high
Width3.5in | 8.9cm
Length4000ft | 1219.2m
Thickness1-ply |
Weight25.9lbs | 11.74kg
Usage
Response® Jumbo Bath Tissue's high capacity provides fewer refills and reduces labor costs.
Available in Premium Embossed 1-ply and 2-ply varieties.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Barcode: 0 06 54105 12610 x

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 12610
Product Name 12" Jumbo Bath Tissue - Premium Embossed
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Industrial Paper Wiper, Handy Box - 13247501 - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 13.25 inch (337 mm)
View Details
Medi-Fect Disinfectant Wipes -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Disinfectant
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Accel Cloths Quarterfolded - 10600 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 16 inch (406 mm)
Width / OD 16 inch (406 mm)
View Details
Wipes - 1369626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Multi-purpose wipes; No Solvent or Cleaner
Industry Applications Cleaning
View Details