NPS Corporation 2-ply Bath Tissue 12440

Description
Tech Specs PackagingPrinted Case - 25 cs/pallet; 5 cases per layer/5 layers high Width4.5in | 11.43cm Length4.4in | 11.176cm Thickness2-ply | Weight43.6lbs | 19.77kg Usage Response® Bath Tissue Products are available in a wide range of quality options and sizes to meet your demands in the washroom. High-count rolls deliver quality, value, and performance with rapid break-up. Features aesthetically pleasing cloverleaf embossing pattern. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 12440 x
Description
Tech Specs PackagingPrinted Case - 25 cs/pallet; 5 cases per layer/5 layers high Width4.5in | 11.43cm Length4.4in | 11.176cm Thickness2-ply | Weight43.6lbs | 19.77kg Usage Response® Bath Tissue Products are available in a wide range of quality options and sizes to meet your demands in the washroom. High-count rolls deliver quality, value, and performance with rapid break-up. Features aesthetically pleasing cloverleaf embossing pattern. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 12440 x

Suppliers

Company
Product
Description
Supplier Links
2-ply Bath Tissue - 12440 - NPS Corporation
Green Bay, WI, USA
2-ply Bath Tissue
12440
2-ply Bath Tissue 12440
Tech Specs PackagingPrinted Case - 25 cs/pallet; 5 cases per layer/5 layers high Width4.5in | 11.43cm Length4.4in | 11.176cm Thickness2-ply | Weight43.6lbs | 19.77kg Usage Response® Bath Tissue Products are available in a wide range of quality options and sizes to meet your demands in the washroom. High-count rolls deliver quality, value, and performance with rapid break-up. Features aesthetically pleasing cloverleaf embossing pattern. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 12440 x

Tech Specs
PackagingPrinted Case - 25 cs/pallet; 5 cases per layer/5 layers high
Width4.5in | 11.43cm
Length4.4in | 11.176cm
Thickness2-ply |
Weight43.6lbs | 19.77kg
Usage
Response® Bath Tissue Products are available in a wide range of quality options and sizes to meet your demands in the washroom. High-count rolls deliver quality, value, and performance with rapid break-up.
Features aesthetically pleasing cloverleaf embossing pattern.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Barcode: 0 06 54105 12440 x

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 12440
Product Name 2-ply Bath Tissue
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Industrial Cleaning Cloth Gray W4 - 520681 - Tork
Specs
Views / General Types Wipe or Swab
Length 14.12 inch (359 mm)
Width / OD 9.12 inch (232 mm)
View Details
Pre-Satured 70% IPA Small Wipe - 18006 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 12 inch (305 mm)
Width / OD 8.5 inch (216 mm)
View Details
Electrolube ® ARW Aerowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Industry Applications Electronics
View Details
Wipes - 2469263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Multi-Purpose; No Solvent or Cleaner
Industry Applications General Cleaning, Food and Industrial Applications
View Details