NPS Corporation 2-ply Bath Tissue 12375

Description
Tech Specs PackagingPrinted Case - 25 cs/pallet; 5 cases per layer/5 layers high Width4.5in | 11.43cm Length3.75in | 9.525cm Thickness2-ply | Weight37.6lbs | 17.05kg Usage Response® Bath Tissue Products are available in a wide range of quality options and sizes to meet your demands in the washroom. High-count rolls deliver quality, value, and performance with rapid break-up. Features aesthetically pleasing cloverleaf embossing pattern. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 12375 x
Description
Tech Specs PackagingPrinted Case - 25 cs/pallet; 5 cases per layer/5 layers high Width4.5in | 11.43cm Length3.75in | 9.525cm Thickness2-ply | Weight37.6lbs | 17.05kg Usage Response® Bath Tissue Products are available in a wide range of quality options and sizes to meet your demands in the washroom. High-count rolls deliver quality, value, and performance with rapid break-up. Features aesthetically pleasing cloverleaf embossing pattern. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 12375 x

Suppliers

Company
Product
Description
Supplier Links
2-ply Bath Tissue - 12375 - NPS Corporation
Green Bay, WI, USA
2-ply Bath Tissue
12375
2-ply Bath Tissue 12375
Tech Specs PackagingPrinted Case - 25 cs/pallet; 5 cases per layer/5 layers high Width4.5in | 11.43cm Length3.75in | 9.525cm Thickness2-ply | Weight37.6lbs | 17.05kg Usage Response® Bath Tissue Products are available in a wide range of quality options and sizes to meet your demands in the washroom. High-count rolls deliver quality, value, and performance with rapid break-up. Features aesthetically pleasing cloverleaf embossing pattern. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 12375 x

Tech Specs
PackagingPrinted Case - 25 cs/pallet; 5 cases per layer/5 layers high
Width4.5in | 11.43cm
Length3.75in | 9.525cm
Thickness2-ply |
Weight37.6lbs | 17.05kg
Usage
Response® Bath Tissue Products are available in a wide range of quality options and sizes to meet your demands in the washroom. High-count rolls deliver quality, value, and performance with rapid break-up.
Features aesthetically pleasing cloverleaf embossing pattern.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Barcode: 0 06 54105 12375 x

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 12375
Product Name 2-ply Bath Tissue
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Industrial Heavy-Duty Cleaning Cloth White W4 - 570481 - Tork
Specs
Views / General Types Wipe or Swab
Length 14.12 inch (359 mm)
Width / OD 9.12 inch (232 mm)
View Details
Accel Cloths Quarterfolded - 10600 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 16 inch (406 mm)
Width / OD 16 inch (406 mm)
View Details
Electrolube ® IPA 100 Pre-Saturated Cleaning Wipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Aqueous
Industry Applications Electronics
View Details
Wipes - 4478520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Multi-Purpose; Pre-saturated with Solvent or Cleaner
Length 3.94 inch (100 mm)
Width / OD 2.76 inch (70 mm)
View Details