NPS Corporation 2-Ply Bath Tissue 12350-Retain

Description
Tech Specs PackagingPrinted Case - 30/Pallet Width4.0in | 10.1cm Length3.5in | 8.8cm Thickness2-Ply | 2-Ply Weight| Usage Products Created To Help You Retain Your Business Advantage. Retain™ Bath Tissue Products are available in a wide range of quality options and sizes to meet your demands in the washroom. High-count rolls deliver quality, value, and performance with rapid break-up. Features aesthetically pleasing cloverleaf embossing pattern. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 12350 x
Description
Tech Specs PackagingPrinted Case - 30/Pallet Width4.0in | 10.1cm Length3.5in | 8.8cm Thickness2-Ply | 2-Ply Weight| Usage Products Created To Help You Retain Your Business Advantage. Retain™ Bath Tissue Products are available in a wide range of quality options and sizes to meet your demands in the washroom. High-count rolls deliver quality, value, and performance with rapid break-up. Features aesthetically pleasing cloverleaf embossing pattern. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 12350 x

Suppliers

Company
Product
Description
Supplier Links
2-Ply Bath Tissue - 12350-Retain - NPS Corporation
Green Bay, WI, USA
2-Ply Bath Tissue
12350-Retain
2-Ply Bath Tissue 12350-Retain
Tech Specs PackagingPrinted Case - 30/Pallet Width4.0in | 10.1cm Length3.5in | 8.8cm Thickness2-Ply | 2-Ply Weight| Usage Products Created To Help You Retain Your Business Advantage. Retain™ Bath Tissue Products are available in a wide range of quality options and sizes to meet your demands in the washroom. High-count rolls deliver quality, value, and performance with rapid break-up. Features aesthetically pleasing cloverleaf embossing pattern. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 12350 x

Tech Specs
PackagingPrinted Case - 30/Pallet
Width4.0in | 10.1cm
Length3.5in | 8.8cm
Thickness2-Ply | 2-Ply
Weight|
Usage
Products Created To Help You Retain Your Business Advantage.
Retain™ Bath Tissue Products are available in a wide range of quality options and sizes to meet your demands in the washroom. High-count rolls deliver quality, value, and performance with rapid break-up.
Features aesthetically pleasing cloverleaf embossing pattern.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Barcode: 0 06 54105 12350 x

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 12350-Retain
Product Name 2-Ply Bath Tissue
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Industrial Cleaning Cloth - 520350 - Tork
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 15.75 inch (400 mm)
Width / OD 15.75 inch (400 mm)
View Details
Pre-Satured 70% IPA Large Wipe - 18001 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 16 inch (406 mm)
Width / OD 16 inch (406 mm)
View Details
Electrolube ® IPA 100 Pre-Saturated Cleaning Wipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Aqueous
Industry Applications Electronics
View Details
Wipes - 1369627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Multi-purpose wipes; No Solvent or Cleaner
Length 5984 inch (152000 mm)
Width / OD 12.6 inch (320 mm)
View Details