NPS Corporation 2-ply Bath Tissue 12325-Retain

Description
Tech Specs PackagingPrinted Case - 25 cs/pallet; 5 cases per layer/5 layers high Width4.0in. | 10.16cm Length3.25in. | 8.25cm Thickness2-ply | 2-ply Weight29.6lbs | 13.4kg Usage Products Created To Help You Retain Your Business Advantage. Retain™ Bath Tissue Products are available in a wide range of quality options and sizes to meet your demands in the washroom. High-count rolls deliver quality, value, and performance with rapid break-up. Features aesthetically pleasing "pebble" embossing pattern. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 12325 8
Description
Tech Specs PackagingPrinted Case - 25 cs/pallet; 5 cases per layer/5 layers high Width4.0in. | 10.16cm Length3.25in. | 8.25cm Thickness2-ply | 2-ply Weight29.6lbs | 13.4kg Usage Products Created To Help You Retain Your Business Advantage. Retain™ Bath Tissue Products are available in a wide range of quality options and sizes to meet your demands in the washroom. High-count rolls deliver quality, value, and performance with rapid break-up. Features aesthetically pleasing "pebble" embossing pattern. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 12325 8

Suppliers

Company
Product
Description
Supplier Links
2-ply Bath Tissue - 12325-Retain - NPS Corporation
Green Bay, WI, USA
2-ply Bath Tissue
12325-Retain
2-ply Bath Tissue 12325-Retain
Tech Specs PackagingPrinted Case - 25 cs/pallet; 5 cases per layer/5 layers high Width4.0in. | 10.16cm Length3.25in. | 8.25cm Thickness2-ply | 2-ply Weight29.6lbs | 13.4kg Usage Products Created To Help You Retain Your Business Advantage. Retain™ Bath Tissue Products are available in a wide range of quality options and sizes to meet your demands in the washroom. High-count rolls deliver quality, value, and performance with rapid break-up. Features aesthetically pleasing "pebble" embossing pattern. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 12325 8

Tech Specs
PackagingPrinted Case - 25 cs/pallet; 5 cases per layer/5 layers high
Width4.0in. | 10.16cm
Length3.25in. | 8.25cm
Thickness2-ply | 2-ply
Weight29.6lbs | 13.4kg
Usage
Products Created To Help You Retain Your Business Advantage.
Retain™ Bath Tissue Products are available in a wide range of quality options and sizes to meet your demands in the washroom. High-count rolls deliver quality, value, and performance with rapid break-up.
Features aesthetically pleasing "pebble" embossing pattern.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Barcode: 0 06 54105 12325 8

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 12325-Retain
Product Name 2-ply Bath Tissue
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Paper Wiper Plus, Pop-Up Box - 192127 - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 20.12 inch (511 mm)
View Details
Medi-Fect Disinfectant Wipes -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Disinfectant
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
PIG® PR70 Heavy-Duty Maintenance Wipers - WIP306 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cellulose & Polyester Blend
Length 16 inch (406 mm)
View Details
Heavy Duty Hand Cleaning Wipes Refill Kit - 51110 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 10 inch (254 mm)
Width / OD 12 inch (305 mm)
View Details