NPS Corporation 1-ply Bath Tissue 11440

Description
Tech Specs PackagingPrinted Case - 25 cs/pallet; 5 cases per layer/5 layers high Width4.5in | 11.43cm Length4.4in | 11.176cm Thickness1-ply | Weight49.3lbs | 22.36kg Usage Response® Bath Tissue Products are available in a wide range of quality options and sizes to meet your demands in the washroom. High-count rolls deliver quality, value, and performance with rapid break-up. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Features aesthetically pleasing cloverleaf embossing pattern. Barcode: 0 06 54105 11400 x
Description
Tech Specs PackagingPrinted Case - 25 cs/pallet; 5 cases per layer/5 layers high Width4.5in | 11.43cm Length4.4in | 11.176cm Thickness1-ply | Weight49.3lbs | 22.36kg Usage Response® Bath Tissue Products are available in a wide range of quality options and sizes to meet your demands in the washroom. High-count rolls deliver quality, value, and performance with rapid break-up. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Features aesthetically pleasing cloverleaf embossing pattern. Barcode: 0 06 54105 11400 x

Suppliers

Company
Product
Description
Supplier Links
1-ply Bath Tissue - 11440 - NPS Corporation
Green Bay, WI, USA
1-ply Bath Tissue
11440
1-ply Bath Tissue 11440
Tech Specs PackagingPrinted Case - 25 cs/pallet; 5 cases per layer/5 layers high Width4.5in | 11.43cm Length4.4in | 11.176cm Thickness1-ply | Weight49.3lbs | 22.36kg Usage Response® Bath Tissue Products are available in a wide range of quality options and sizes to meet your demands in the washroom. High-count rolls deliver quality, value, and performance with rapid break-up. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Features aesthetically pleasing cloverleaf embossing pattern. Barcode: 0 06 54105 11400 x

Tech Specs
PackagingPrinted Case - 25 cs/pallet; 5 cases per layer/5 layers high
Width4.5in | 11.43cm
Length4.4in | 11.176cm
Thickness1-ply |
Weight49.3lbs | 22.36kg
Usage
Response® Bath Tissue Products are available in a wide range of quality options and sizes to meet your demands in the washroom. High-count rolls deliver quality, value, and performance with rapid break-up.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Features aesthetically pleasing cloverleaf embossing pattern.
Barcode: 0 06 54105 11400 x

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 11440
Product Name 1-ply Bath Tissue
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Light Duty Cleaning Cloth - 500105 - Tork
Specs
Views / General Types Wipe or Swab; Roll; Towel / Cleaning Cloth; No Solvent or Cleaner
Material Paper / Cellulosic
Length 12.4 inch (315 mm)
View Details
Heavy Duty Hand Cleaning Wipes - 51109 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 10 inch (254 mm)
Width / OD 12 inch (305 mm)
View Details
Electrolube ® ARW Aerowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Industry Applications Electronics
View Details
Wipes - 2103652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Industrial wipes; Pre-saturated with Solvent or Cleaner
Industry Applications Electronics; Electronics
View Details