NPS Corporation 1-ply Bath Tissue 11375

Description
Tech Specs PackagingPrinted Case - 25 cs/pallet; 5 cases per layer/5 layers high Width4.5in | 11.43cm Length3.75in | 9.525cm Thickness1-ply | Weight42.5lbs | 19.27kg Usage Response® Bath Tissue Products are available in a wide range of quality options and sizes to meet your demands in the washroom. High-count rolls deliver quality, value, and performance with rapid break-up. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Features aesthetically pleasing cloverleaf embossing pattern. Barcode: 0 06 54105 11375 x
Description
Tech Specs PackagingPrinted Case - 25 cs/pallet; 5 cases per layer/5 layers high Width4.5in | 11.43cm Length3.75in | 9.525cm Thickness1-ply | Weight42.5lbs | 19.27kg Usage Response® Bath Tissue Products are available in a wide range of quality options and sizes to meet your demands in the washroom. High-count rolls deliver quality, value, and performance with rapid break-up. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Features aesthetically pleasing cloverleaf embossing pattern. Barcode: 0 06 54105 11375 x

Suppliers

Company
Product
Description
Supplier Links
1-ply Bath Tissue - 11375 - NPS Corporation
Green Bay, WI, USA
1-ply Bath Tissue
11375
1-ply Bath Tissue 11375
Tech Specs PackagingPrinted Case - 25 cs/pallet; 5 cases per layer/5 layers high Width4.5in | 11.43cm Length3.75in | 9.525cm Thickness1-ply | Weight42.5lbs | 19.27kg Usage Response® Bath Tissue Products are available in a wide range of quality options and sizes to meet your demands in the washroom. High-count rolls deliver quality, value, and performance with rapid break-up. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Features aesthetically pleasing cloverleaf embossing pattern. Barcode: 0 06 54105 11375 x

Tech Specs
PackagingPrinted Case - 25 cs/pallet; 5 cases per layer/5 layers high
Width4.5in | 11.43cm
Length3.75in | 9.525cm
Thickness1-ply |
Weight42.5lbs | 19.27kg
Usage
Response® Bath Tissue Products are available in a wide range of quality options and sizes to meet your demands in the washroom. High-count rolls deliver quality, value, and performance with rapid break-up.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Features aesthetically pleasing cloverleaf embossing pattern.
Barcode: 0 06 54105 11375 x

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 11375
Product Name 1-ply Bath Tissue
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Industrial Cleaning Cloth Gray W7 - 520374 - Tork
Specs
Views / General Types Wipe or Swab
Length 14.62 inch (371 mm)
Width / OD 9.25 inch (235 mm)
View Details
Heavy Duty Hand Cleaning Wipes - 51109 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 10 inch (254 mm)
Width / OD 12 inch (305 mm)
View Details
Electrolube ® EWI IPA Electrowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab
Features Aqueous; Anti-static / ESD Safe
Industry Applications Electronics
View Details
Wipes - 8505430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Multi-purpose wipes; Pre-saturated with Solvent or Cleaner
Length 7.87 inch (200 mm)
Width / OD 11.81 inch (300 mm)
View Details