The NOVUS TxRail-USB - 8806037306 temperature transmitter is designed for versatility, accepting a wide range of sensor types including thermocouples, Pt100, Pt1000, NTC, and 0-50 mV signals. It features a fully configurable measurement range and provides linearized analog output options of 4-20 mA or 0-10 V. The device is suitable for industrial environments, boasting compliance with various approvals and standards, including CE and RoHS. It operates within a temperature range of -40 to 85 °C and has a humidity tolerance of 0 to 90% RH. The transmitter can be configured via USB using the TxConfig software, ensuring ease of setup and calibration. Its robust design and accredited calibration certificate options enhance reliability for engineering applications.
Temperature transmitter TxRail-USB - 8806037306 from NOVUS automation is the accurate and reliable way to convert any number of temperature signals to a usable current or voltage analog signals. The TxRail-USB - 8806037306 temperature trensmitter can receive inputs from thermocouple, RTD, thermistor, or 0-50 mV temperature sensors and provide the needed 4-20 mA or 0-10 V output signal needed for your control input.
| Automation24, Inc. | |
|---|---|
| Product Category | RTD Temperature Transmitters |
| Product Name | Temperature transmitter NOVUS TxRail-USB - 8806037306 |
| Output | Analog Current (Typical 4-20 mA); Analog Voltage (e.g. 1-5 Vdc) |
| Sensor Connection | Screw Clamps or Lugs |
| Supply Voltage | Screw terminals |